InspectorTools Pocket Size Bargraph LCD Moisture Detector EXMO210

Description
Monitor moisture in wood and other building materials Dual Measurement Scale LCD Display with Bargraph Measures Wood Moisture from 6 to 44% Measures Building Material Moisture from 0.2 to 2.0% Use on wall board, sheet rock, cardboard, plaster, concrete, and mortar Self-contained, pocket sized meter with belt clip Replaceable measurement electrode pins Impact proof housing Battery operated for on-the-go measurements Auto Power OFF conserves battery energy Built-in battery check and functionality test Complete with protective cap and three (3) CR-2032 button batteries Features Wood Moisture Range: 6 to 44% Basic Accuracy: ±1% Other Building Materials: 0.2 to 2.0% Basic Accuracy: ±0.1% Measurement principle: Electrical resistance Electrode length: 0.3" (8mm) Electrode pins: Integrated, replaceable Auto Power: Off After approx. 15 minutes Operating Temperature: 32 to 104°F (0 to 40°C) Operating Humidity: 85% Relative Humidity maximum Power supply: Three CR-2032 button cells Dimensions: 5.1 x 1.6 x 1.0" (130 x 40 x 25mm) Weight: 3.5 oz (100g)
Description
Monitor moisture in wood and other building materials Dual Measurement Scale LCD Display with Bargraph Measures Wood Moisture from 6 to 44% Measures Building Material Moisture from 0.2 to 2.0% Use on wall board, sheet rock, cardboard, plaster, concrete, and mortar Self-contained, pocket sized meter with belt clip Replaceable measurement electrode pins Impact proof housing Battery operated for on-the-go measurements Auto Power OFF conserves battery energy Built-in battery check and functionality test Complete with protective cap and three (3) CR-2032 button batteries Features Wood Moisture Range: 6 to 44% Basic Accuracy: ±1% Other Building Materials: 0.2 to 2.0% Basic Accuracy: ±0.1% Measurement principle: Electrical resistance Electrode length: 0.3" (8mm) Electrode pins: Integrated, replaceable Auto Power: Off After approx. 15 minutes Operating Temperature: 32 to 104°F (0 to 40°C) Operating Humidity: 85% Relative Humidity maximum Power supply: Three CR-2032 button cells Dimensions: 5.1 x 1.6 x 1.0" (130 x 40 x 25mm) Weight: 3.5 oz (100g)

Suppliers

Company
Product
Description
Supplier Links
Pocket Size Bargraph LCD Moisture Detector - EXMO210 - InspectorTools
Ventura, CA, USA
Pocket Size Bargraph LCD Moisture Detector
EXMO210
Pocket Size Bargraph LCD Moisture Detector EXMO210
Monitor moisture in wood and other building materials Dual Measurement Scale LCD Display with Bargraph Measures Wood Moisture from 6 to 44% Measures Building Material Moisture from 0.2 to 2.0% Use on wall board, sheet rock, cardboard, plaster, concrete, and mortar Self-contained, pocket sized meter with belt clip Replaceable measurement electrode pins Impact proof housing Battery operated for on-the-go measurements Auto Power OFF conserves battery energy Built-in battery check and functionality test Complete with protective cap and three (3) CR-2032 button batteries Features Wood Moisture Range: 6 to 44% Basic Accuracy: ±1% Other Building Materials: 0.2 to 2.0% Basic Accuracy: ±0.1% Measurement principle: Electrical resistance Electrode length: 0.3" (8mm) Electrode pins: Integrated, replaceable Auto Power: Off After approx. 15 minutes Operating Temperature: 32 to 104°F (0 to 40°C) Operating Humidity: 85% Relative Humidity maximum Power supply: Three CR-2032 button cells Dimensions: 5.1 x 1.6 x 1.0" (130 x 40 x 25mm) Weight: 3.5 oz (100g)

Monitor moisture in wood and other building materials

  • Dual Measurement Scale LCD Display with Bargraph
  • Measures Wood Moisture from 6 to 44%
  • Measures Building Material Moisture from 0.2 to 2.0%
  • Use on wall board, sheet rock, cardboard, plaster, concrete, and mortar
  • Self-contained, pocket sized meter with belt clip
  • Replaceable measurement electrode pins
  • Impact proof housing
  • Battery operated for on-the-go measurements
  • Auto Power OFF conserves battery energy
  • Built-in battery check and functionality test
  • Complete with protective cap and three (3) CR-2032 button
    batteries

Features

  • Wood Moisture Range: 6 to 44%
    • Basic Accuracy: ±1%
  • Other Building Materials: 0.2 to 2.0%
    • Basic Accuracy: ±0.1%
  • Measurement principle: Electrical resistance
  • Electrode length: 0.3" (8mm)
  • Electrode pins: Integrated, replaceable
  • Auto Power: Off After approx. 15 minutes
  • Operating Temperature: 32 to 104°F (0 to 40°C)
  • Operating Humidity: 85% Relative Humidity maximum
  • Power supply: Three CR-2032 button cells
  • Dimensions: 5.1 x 1.6 x 1.0" (130 x 40 x 25mm)
  • Weight: 3.5 oz (100g)
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Moisture Meters
Product Number EXMO210
Product Name Pocket Size Bargraph LCD Moisture Detector
Unlock Full Specs
to access all available technical data

Similar Products

Humidity, Moisture Sensors - 2952-P14RAPID-W_5(140+/-40PF)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -112 to 302 F (-80 to 150 C)
Digital Outputs Capacitance
View Details
Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Electronic Hygrostat EFR 012 - 01246.0-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details