InspectorTools Datasheets for Clamp Meters
Clamp meters are ammeters that can measure current without the need to disconnect the wires where the measurement occurs. They provide information about current draw and current continuity in order to help users troubleshoot erratic loads and trends.
Clamp Meters: Learn more
| Product Name | Notes |
|---|---|
| 400A True RMS AC/DC Mini Clamp Meter Features 0.9" (23mm) jaw opening True RMS measurements with 1mA AC resolution Non-contact Frequency measurements to 10kHz through the clamp jaws Fast 40... | |
| 400A True RMS AC/DC Watt Clamp-on Measures Watts, Current, and Voltage Large LCD with 40 segment analog bargraph Data Hold, Max/Min recall, Auto Zero (DC current), plus low battery indication... | |
| A Mini AC/DC Clamp Meter Features 4000 count LCD display 1mA resolution Jaw opens to 0.5" (12.7mm) AC/DC Voltage, Resistance, Frequency, Capacitance, and Duty Cycle Diode Test/Continuity Beeper Data Hold... | |
| Flexible True RMS 3000A AC Current Clamp Features Easily wraps around bus bars and cable bundles Fast Peak capture (30µs) Simultaneously displays Frequency with Current or Voltage | |
| Full range MultiMeter functions with high resolution to 0.1µA/0.1mV AC/DC Current via clamp with 0.1A resolution Large jaw size for high Current measurements Duty Cycle function Large Backlit display Push... | |
| Highest resolution and accuracy at low currents Low AC/DC Current measurements with high resolution to 0.1mA AC and 1mA DC Voltage measurements using test leads Fast 40 segment bargraph One... |