InspectorTools FX-2000 Deluxe Package Hay Moisture Meter with 18" Prod DEFX200018PKG

Description
Features: Microcontroller circuit. Can be used for on-the-go moisture monitoring or as a portable meter. In continuous mode: Takes two readings every second Displays the average and highest of eight accumulated readings Readings updated every 4 seconds Back lighted display In portable mode: Averages up to 100 accumulated readings Displays average and highest of accumulated readings Measures moisture content over the range of 6%-40% Three-year warranty Ideal for high volume producers who need the time-saving convenience of on-the-go monitoring FX-2000 Package Variations: Deluxe 18" Package: Includes meter with power supply, 1986 bale sensor with cable and mounting bracket, H-4 handle, 830-3 18” probe, 831 windrow probe and carrying case. (Currently chosen) Deluxe Package: Includes meter with power supply, 1986 bale sensor with cable and mounting bracket, H-4 handle, 830-2 10” probe, 831 windrow probe and carrying case. to order the Deluxe Package with the 10" Prod. Individual Instrument: Includes meter with power supply. to order unit with power supply only. (No sensors or Prods) Value Package: Includes meter with power supply, 1986 bale sensor with cable and mounting bracket. to order the Value Package.
Description
Features: Microcontroller circuit. Can be used for on-the-go moisture monitoring or as a portable meter. In continuous mode: Takes two readings every second Displays the average and highest of eight accumulated readings Readings updated every 4 seconds Back lighted display In portable mode: Averages up to 100 accumulated readings Displays average and highest of accumulated readings Measures moisture content over the range of 6%-40% Three-year warranty Ideal for high volume producers who need the time-saving convenience of on-the-go monitoring FX-2000 Package Variations: Deluxe 18" Package: Includes meter with power supply, 1986 bale sensor with cable and mounting bracket, H-4 handle, 830-3 18” probe, 831 windrow probe and carrying case. (Currently chosen) Deluxe Package: Includes meter with power supply, 1986 bale sensor with cable and mounting bracket, H-4 handle, 830-2 10” probe, 831 windrow probe and carrying case. to order the Deluxe Package with the 10" Prod. Individual Instrument: Includes meter with power supply. to order unit with power supply only. (No sensors or Prods) Value Package: Includes meter with power supply, 1986 bale sensor with cable and mounting bracket. to order the Value Package.

Suppliers

Company
Product
Description
Supplier Links
FX-2000 Deluxe Package Hay Moisture Meter with 18
Ventura, CA, USA
FX-2000 Deluxe Package Hay Moisture Meter with 18" Prod
DEFX200018PKG
FX-2000 Deluxe Package Hay Moisture Meter with 18" Prod DEFX200018PKG
Features: Microcontroller circuit. Can be used for on-the-go moisture monitoring or as a portable meter. In continuous mode: Takes two readings every second Displays the average and highest of eight accumulated readings Readings updated every 4 seconds Back lighted display In portable mode: Averages up to 100 accumulated readings Displays average and highest of accumulated readings Measures moisture content over the range of 6%-40% Three-year warranty Ideal for high volume producers who need the time-saving convenience of on-the-go monitoring FX-2000 Package Variations: Deluxe 18" Package: Includes meter with power supply, 1986 bale sensor with cable and mounting bracket, H-4 handle, 830-3 18” probe, 831 windrow probe and carrying case. (Currently chosen) Deluxe Package: Includes meter with power supply, 1986 bale sensor with cable and mounting bracket, H-4 handle, 830-2 10” probe, 831 windrow probe and carrying case. to order the Deluxe Package with the 10" Prod. Individual Instrument: Includes meter with power supply. to order unit with power supply only. (No sensors or Prods) Value Package: Includes meter with power supply, 1986 bale sensor with cable and mounting bracket. to order the Value Package.

Features:
Microcontroller circuit. Can be used for on-the-go moisture monitoring or as a portable meter.
In continuous mode:

  • Takes two readings every second
  • Displays the average and highest of eight accumulated readings
  • Readings updated every 4 seconds
  • Back lighted display

In portable mode:

  • Averages up to 100 accumulated readings
  • Displays average and highest of accumulated readings
  • Measures moisture content over the range of 6%-40%
  • Three-year warranty
  • Ideal for high volume producers who need the time-saving convenience of on-the-go monitoring

FX-2000 Package Variations:

Deluxe 18" Package: Includes meter with power supply, 1986 bale sensor with cable and mounting bracket, H-4 handle, 830-3 18” probe, 831 windrow probe and carrying case. (Currently chosen)

Deluxe Package: Includes meter with power supply, 1986 bale sensor with cable and mounting bracket, H-4 handle, 830-2 10” probe, 831 windrow probe and carrying case. to order the Deluxe Package with the 10" Prod.

Individual Instrument: Includes meter with power supply. to order unit with power supply only. (No sensors or Prods)
Value Package: Includes meter with power supply, 1986 bale sensor with cable and mounting bracket. to order the Value Package.

Supplier's Site

Technical Specifications

  InspectorTools
Product Category Moisture Meters
Product Number DEFX200018PKG
Product Name FX-2000 Deluxe Package Hay Moisture Meter with 18" Prod
Unlock Full Specs
to access all available technical data

Similar Products

Humidity, Moisture Sensors - 2952-P14RAPID-W_5(140+/-40PF)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -112 to 302 F (-80 to 150 C)
Digital Outputs Capacitance
View Details
Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.0-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
View Details