InspectorTools MoistureCheck w/21E Electrode Insulation Package DEMC21

Description
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: MoistureCheck meter 21E electrode with 3.25" insulated pins Carrying case Extra contact pins for meter Instructions EIFS Package Upgrade Additionally Includes: ( to go-to/order) Hole punch 6-inch insulated pins Complete Package Upgrade Additionally Includes: ( to go-to/order) 26ES hammer electrode Extra pins for the hammer electrode PC/KIT Delmhorst Instrument Co. introduces a new meter for the woodworker, general contractor, IAQ specialist, and flooring installer. Moisture Check integrates both our pin and pin less technologies. Delmhorst’s new MoistureCheck is a two-in-one moisture meter that enables you to identify problem areas n all building materials by quickly scanning large areas. Use the pin-mode to locate the exact source of moisture. New innovations include full onscreen reading recall with date and time stamp, job grouping, infrared linkage to a PC or laptop, optional application software program to download stored readings, easy to navigate menu options, customizable auto-shut off, and great-looking two-tone case with rubber grip handle. Please note that kit upgrades require a special carrying case to fit meter and probe(s) where necessary. Features Integral Contact pins mounted on top of meter provide 5/16” penetration Connector for external Electrodes On-screen reading recall of up to 1400 stored readings Date and time stamp for each stored reading Job groupings Optional infrared linking capability w/ application software 9-V battery 1-year warranty carrying case
Description
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: MoistureCheck meter 21E electrode with 3.25" insulated pins Carrying case Extra contact pins for meter Instructions EIFS Package Upgrade Additionally Includes: ( to go-to/order) Hole punch 6-inch insulated pins Complete Package Upgrade Additionally Includes: ( to go-to/order) 26ES hammer electrode Extra pins for the hammer electrode PC/KIT Delmhorst Instrument Co. introduces a new meter for the woodworker, general contractor, IAQ specialist, and flooring installer. Moisture Check integrates both our pin and pin less technologies. Delmhorst’s new MoistureCheck is a two-in-one moisture meter that enables you to identify problem areas n all building materials by quickly scanning large areas. Use the pin-mode to locate the exact source of moisture. New innovations include full onscreen reading recall with date and time stamp, job grouping, infrared linkage to a PC or laptop, optional application software program to download stored readings, easy to navigate menu options, customizable auto-shut off, and great-looking two-tone case with rubber grip handle. Please note that kit upgrades require a special carrying case to fit meter and probe(s) where necessary. Features Integral Contact pins mounted on top of meter provide 5/16” penetration Connector for external Electrodes On-screen reading recall of up to 1400 stored readings Date and time stamp for each stored reading Job groupings Optional infrared linking capability w/ application software 9-V battery 1-year warranty carrying case

Suppliers

Company
Product
Description
Supplier Links
MoistureCheck w/21E Electrode Insulation Package - DEMC21 - InspectorTools
Ventura, CA, USA
MoistureCheck w/21E Electrode Insulation Package
DEMC21
MoistureCheck w/21E Electrode Insulation Package DEMC21
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: MoistureCheck meter 21E electrode with 3.25" insulated pins Carrying case Extra contact pins for meter Instructions EIFS Package Upgrade Additionally Includes: ( to go-to/order) Hole punch 6-inch insulated pins Complete Package Upgrade Additionally Includes: ( to go-to/order) 26ES hammer electrode Extra pins for the hammer electrode PC/KIT Delmhorst Instrument Co. introduces a new meter for the woodworker, general contractor, IAQ specialist, and flooring installer. Moisture Check integrates both our pin and pin less technologies. Delmhorst’s new MoistureCheck is a two-in-one moisture meter that enables you to identify problem areas n all building materials by quickly scanning large areas. Use the pin-mode to locate the exact source of moisture. New innovations include full onscreen reading recall with date and time stamp, job grouping, infrared linkage to a PC or laptop, optional application software program to download stored readings, easy to navigate menu options, customizable auto-shut off, and great-looking two-tone case with rubber grip handle. Please note that kit upgrades require a special carrying case to fit meter and probe(s) where necessary. Features Integral Contact pins mounted on top of meter provide 5/16” penetration Connector for external Electrodes On-screen reading recall of up to 1400 stored readings Date and time stamp for each stored reading Job groupings Optional infrared linking capability w/ application software 9-V battery 1-year warranty carrying case

*We match all prices PLUS an extra 10% of the difference - just call!
Standard Equipment Includes:

  • MoistureCheck meter
  • 21E electrode with 3.25" insulated pins
  • Carrying case
  • Extra contact pins for meter
  • Instructions

EIFS Package Upgrade Additionally Includes: ( to go-to/order)

  • Hole punch
  • 6-inch insulated pins

Complete Package Upgrade Additionally Includes: ( to go-to/order)

  • 26ES hammer electrode
  • Extra pins for the hammer electrode
  • PC/KIT

Delmhorst Instrument Co. introduces a new meter for the woodworker, general contractor, IAQ specialist, and flooring installer. Moisture Check integrates both our pin and pin less technologies. Delmhorst’s new MoistureCheck is a two-in-one moisture meter that enables you to identify problem areas n all building materials by quickly scanning large areas. Use the pin-mode to locate the exact source of moisture.
New innovations include full onscreen reading recall with date and time stamp, job grouping, infrared linkage to a PC or laptop, optional application software program to download stored readings, easy to navigate menu options, customizable auto-shut off, and great-looking two-tone case with rubber grip handle.
Please note that kit upgrades require a special carrying case to fit meter and probe(s) where necessary.
Features

  • Integral Contact pins mounted on top of meter provide 5/16” penetration
  • Connector for external Electrodes
  • On-screen reading recall of up to 1400 stored readings
  • Date and time stamp for each stored reading
  • Job groupings
  • Optional infrared linking capability w/ application software
  • 9-V battery
  • 1-year warranty
  • carrying case
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Moisture Meters
Product Number DEMC21
Product Name MoistureCheck w/21E Electrode Insulation Package
Unlock Full Specs
to access all available technical data

Similar Products

Humidity, Moisture Sensors - 2952-K5_5(200PF+/-50PF)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 302 F (-40 to 150 C)
Digital Outputs Capacitance
View Details
Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Electronic Hygrotherm - ETF 012 Series - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Instrument; Relay Output
View Details