InspectorTools Professional Pin-Type Moisture Meter TR150

Description
Standard Equipment Includes: Meter 9V battery Instructions Zipper carrying pouch The Professional is a hand-held instrument designed to take precise measurements of moisture content in wood and wood products. Using built-in electronic probes, or optional interchangeable electrodes, the Professional is easy to use, extremely, giving readings from 8% to 40% in 0.1% increments over the entire measurement range. Readings are displayed on the large clearview digital LCD dial. The Professional offers a most practical and accurate way of ensuring that wood is at correct moisture level for its intended use, proving to be a vital tool for good quality control. These portable, battery-operated meters combine a sophisticated electronic design with a durable, lightweight aluminum housing. A choice of interchangeable electrodes and pins makes the Professional flexible enough for virtually any application. The selection of electrodes includes: deep hammer type, shallow penetration and deep wall type. Click for the Professional kit. (TR150 plus hand held electrode and carrying case)
Description
Standard Equipment Includes: Meter 9V battery Instructions Zipper carrying pouch The Professional is a hand-held instrument designed to take precise measurements of moisture content in wood and wood products. Using built-in electronic probes, or optional interchangeable electrodes, the Professional is easy to use, extremely, giving readings from 8% to 40% in 0.1% increments over the entire measurement range. Readings are displayed on the large clearview digital LCD dial. The Professional offers a most practical and accurate way of ensuring that wood is at correct moisture level for its intended use, proving to be a vital tool for good quality control. These portable, battery-operated meters combine a sophisticated electronic design with a durable, lightweight aluminum housing. A choice of interchangeable electrodes and pins makes the Professional flexible enough for virtually any application. The selection of electrodes includes: deep hammer type, shallow penetration and deep wall type. Click for the Professional kit. (TR150 plus hand held electrode and carrying case)

Suppliers

Company
Product
Description
Supplier Links
Professional Pin-Type Moisture Meter - TR150 - InspectorTools
Ventura, CA, USA
Professional Pin-Type Moisture Meter
TR150
Professional Pin-Type Moisture Meter TR150
Standard Equipment Includes: Meter 9V battery Instructions Zipper carrying pouch The Professional is a hand-held instrument designed to take precise measurements of moisture content in wood and wood products. Using built-in electronic probes, or optional interchangeable electrodes, the Professional is easy to use, extremely, giving readings from 8% to 40% in 0.1% increments over the entire measurement range. Readings are displayed on the large clearview digital LCD dial. The Professional offers a most practical and accurate way of ensuring that wood is at correct moisture level for its intended use, proving to be a vital tool for good quality control. These portable, battery-operated meters combine a sophisticated electronic design with a durable, lightweight aluminum housing. A choice of interchangeable electrodes and pins makes the Professional flexible enough for virtually any application. The selection of electrodes includes: deep hammer type, shallow penetration and deep wall type. Click for the Professional kit. (TR150 plus hand held electrode and carrying case)

Standard Equipment Includes:

  • Meter
  • 9V battery
  • Instructions
  • Zipper carrying pouch

The Professional is a hand-held instrument designed to take precise measurements of moisture content in wood and wood products. Using built-in electronic probes, or optional interchangeable electrodes, the Professional is easy to use, extremely, giving readings from 8% to 40% in 0.1% increments over the entire measurement range. Readings are displayed on the large clearview digital LCD dial.
The Professional offers a most practical and accurate way of ensuring that wood is at correct moisture level for its intended use, proving to be a vital tool for good quality control.
These portable, battery-operated meters combine a sophisticated electronic design with a durable, lightweight aluminum housing. A choice of interchangeable electrodes and pins makes the Professional flexible enough for virtually any application. The selection of electrodes includes: deep hammer type, shallow penetration and deep wall type.
Click for the Professional kit. (TR150 plus hand held electrode and carrying case)

Supplier's Site

Technical Specifications

  InspectorTools
Product Category Moisture Meters
Product Number TR150
Product Name Professional Pin-Type Moisture Meter
Unlock Full Specs
to access all available technical data

Similar Products

Humidity, Moisture Sensors - 2952-P14-W_5(150PF+/-50PF)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -58 to 302 F (-50 to 150 C)
Digital Outputs Capacitance
View Details
Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.0-01 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
View Details