InspectorTools Survey Encounter TR100

Description
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: Meter 9V battery Instructions Software Zipper carrying pouch The world's most advanced and versatile non-destructive moisture meter for measurement and recording of moisture in building materials such as wood, drywall, roofing, plaster, brick, siding etc. Based on micro controller technology it offers data storage, different material libraries, automatic correction for different wood species and temperature. Supplied with PC interface and software compatible with Windows 95/98, 2000 & XP word processing and spread sheet programs. Manufactured by Tramex, who have been producing first class moisture meters since 1980. The Survey Encounter incorporates the latest PIC microcontroller to make your job as inspector, surveyor, engineer or architect much more efficient. Features Non-destructive readings Stores up to 625 readings in 25 files Accurate moisture readings from 5 to 30% in wood Relative readings in walls, roofing and many other construction materials Automatic correction for density and temperature Library of 32 wood species plus 3 wall and 3 roofing types Dot Matrix LCD display Readings can be recalled and displayed on LCD Download recorded readings to your PC Transfer stored data to your word-processing or spreadsheet program for analysis or incorporation in your report writing Edit any of the 32 wood species in the instrument library from 300 species in the software
Description
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: Meter 9V battery Instructions Software Zipper carrying pouch The world's most advanced and versatile non-destructive moisture meter for measurement and recording of moisture in building materials such as wood, drywall, roofing, plaster, brick, siding etc. Based on micro controller technology it offers data storage, different material libraries, automatic correction for different wood species and temperature. Supplied with PC interface and software compatible with Windows 95/98, 2000 & XP word processing and spread sheet programs. Manufactured by Tramex, who have been producing first class moisture meters since 1980. The Survey Encounter incorporates the latest PIC microcontroller to make your job as inspector, surveyor, engineer or architect much more efficient. Features Non-destructive readings Stores up to 625 readings in 25 files Accurate moisture readings from 5 to 30% in wood Relative readings in walls, roofing and many other construction materials Automatic correction for density and temperature Library of 32 wood species plus 3 wall and 3 roofing types Dot Matrix LCD display Readings can be recalled and displayed on LCD Download recorded readings to your PC Transfer stored data to your word-processing or spreadsheet program for analysis or incorporation in your report writing Edit any of the 32 wood species in the instrument library from 300 species in the software

Suppliers

Company
Product
Description
Supplier Links
Survey Encounter - TR100 - InspectorTools
Ventura, CA, USA
Survey Encounter
TR100
Survey Encounter TR100
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: Meter 9V battery Instructions Software Zipper carrying pouch The world's most advanced and versatile non-destructive moisture meter for measurement and recording of moisture in building materials such as wood, drywall, roofing, plaster, brick, siding etc. Based on micro controller technology it offers data storage, different material libraries, automatic correction for different wood species and temperature. Supplied with PC interface and software compatible with Windows 95/98, 2000 & XP word processing and spread sheet programs. Manufactured by Tramex, who have been producing first class moisture meters since 1980. The Survey Encounter incorporates the latest PIC microcontroller to make your job as inspector, surveyor, engineer or architect much more efficient. Features Non-destructive readings Stores up to 625 readings in 25 files Accurate moisture readings from 5 to 30% in wood Relative readings in walls, roofing and many other construction materials Automatic correction for density and temperature Library of 32 wood species plus 3 wall and 3 roofing types Dot Matrix LCD display Readings can be recalled and displayed on LCD Download recorded readings to your PC Transfer stored data to your word-processing or spreadsheet program for analysis or incorporation in your report writing Edit any of the 32 wood species in the instrument library from 300 species in the software

*We match all prices PLUS an extra 10% of the difference - just call!
Standard Equipment Includes:

  • Meter
  • 9V battery
  • Instructions
  • Software
  • Zipper carrying pouch

The world's most advanced and versatile non-destructive moisture meter for measurement and recording of moisture in building materials such as wood, drywall, roofing, plaster, brick, siding etc.
Based on micro controller technology it offers data storage, different material libraries, automatic correction for different wood species and temperature. Supplied with PC interface and software compatible with Windows 95/98, 2000 & XP word processing and spread sheet programs.
Manufactured by Tramex, who have been producing first class moisture meters since 1980. The Survey Encounter incorporates the latest PIC microcontroller to make your job as inspector, surveyor, engineer or architect much more efficient.
Features

  • Non-destructive readings
  • Stores up to 625 readings in 25 files
  • Accurate moisture readings from 5 to 30% in wood
  • Relative readings in walls, roofing and many other construction materials
  • Automatic correction for density and temperature
  • Library of 32 wood species plus 3 wall and 3 roofing types
  • Dot Matrix LCD display
  • Readings can be recalled and displayed on LCD
  • Download recorded readings to your PC
  • Transfer stored data to your word-processing or spreadsheet program for analysis or incorporation in your report writing
  • Edit any of the 32 wood species in the instrument library from 300 species in the software
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Moisture Meters
Product Number TR100
Product Name Survey Encounter
Unlock Full Specs
to access all available technical data

Similar Products

Humidity, Moisture Sensors - 2952-P14RAPID2_5-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -112 to 302 F (-80 to 150 C)
Digital Outputs Capacitance
View Details
Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Electronic Hygrotherm ETF 012 - 01230.1-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Instrument
View Details