Standard Equipment Includes:
The Compact is a hand-held instrument designed to instantly and accurately measure moisture content in wood, wood by-products and building materials such as roofing., insulation, plaster and brick. Using built-in electronic probes, or optional interchangeable electrodes, the Compact measures moisture content which is then indicated on a clearly calibrated analog dial. The Compact provides a full range of readings, from 7% to 40% moisture in wood, and 0-100 on colour-coded relative scale. This pocket-size, and versatile instrument offers an accurate, fast and convinient way of moisture measurement at a low cost.
These portable, battery-operated meters combine a sophisticated electronic design with a durable, lightweight aluminum housing. A choice of interchangeable electrodes and pins makes the Compact flexible enough for virtually any application. The selection of electrodes includes: deep hammer type, shallow penetration and deep wall type.
| InspectorTools | |
|---|---|
| Product Category | Moisture Meters |
| Product Number | TR180 |
| Product Name | Compact Pin-Type Moisture Meter |