InspectorTools Datasheets for Videoscopes
Videoscopes are equipped with a CCD chip and focusable lens assembly that relays images from bores and cavities to a display. The camera is embedded in the tip of the scope and uses CCD technology rather than optical relay components (borescopes) or fiber optics (fiberscopes).
Videoscopes: Learn more
| Product Name | Notes |
|---|---|
| 2.4" Color TFT LCD Monitor 17mm diameter camera head with 39" (1m) flexible gooseneck cable retains configured shape Mini water-proof (IP67) camera head for high resolution viewing Two bright LED... | |
| The New Slimmer "State of Art" for Inspection Visual Optics new thinner video based inspection scope, the VS24-6W, gives you the lates in remote video technology. High resulution auto focus... | |
| Video Borescope Inspection Camera 17mm camera diameter and 2.4" Color TFT LCD Monitor with lightweight handheld design to easily find, diagnose, and solve problems Features: 17mm diameter camera head with... | |
| FREE! BRD10 Wireless USB Receiver with your purchase of the BR200 or BR250 for a limited time only. If you have already purchased, to download the mail in redemption form. | |
| Standard Equipment Includes: 5 in (12.7cm) Color VGA LCD LED Camera Rigid Wand Adapter Finger Adapter 4 ft(1.2m) Cable NiMH Batteries (2) Battery Charger AC Adapter DC Auto Adapter Carrying... | |
| The "State of Art" for Inspection Visual Optics new video based inspection scope, the VS36-10WW, gives you the latest in remote video technology High resolution remote color camera Autofocus Resolution... | |
| The "State of Art" for Inspection Visual Optics new video based inspection scope, the VS72-10WW, gives you the latest in remote video technology High resolution remote color camera Autofocus Resolution... | |
| The New "State of Art" for Inspection VOscopes newest innovation, our video based inspection scope, with a full 2 X 180°steerable shaft. The VS36-8WA, gives you the latest in remote... |