InspectorTools Datasheets for Air Flow Sensors
Air velocity flow sensors measure air velocity or volume flow using insertion probes or capture hoods.
Air Flow Sensors: Learn more
| Product Name | Notes |
|---|---|
| Heavy Duty CFM Hot Wire Thermo-Anemometer Features Air velocity measurements as low as 40ft/min Telescoping probe is ideal for use in ducts andventilating systems; extends up to 3ft (940mm) long... | |
| Model 417 Rotating Vane Anemometer KEY POINTS Highly Accurate airflow measurement (±1.5% of rdg) Flow direction indication in display Measure velocity, volume flow (CFM) and °F or °C Multi-point and... | |
| TIF3220 Thermo-Anemometer and IR Thermometer Simultaneously display both air flow or air velocity and ambient temperature measurements. Easy to set area dimensions that can be stored in the meters internal... | |
| Ergonomic pocket size housing, large dual LCD Simultaneously displays Temperature and Air Velocity or Relative Humidity Type K input socket for high temperature measurements to 2372°F (1300°C) using optional (TP870)... | |
| Extech HD300: CFM/CMM Thermo-Anemometer with built-in InfaRed Thermometer Built-in IR Thermometer measures non-contact surface temperature Features: InfraRed Thermometer measures remote surface temperatures to932°F (500°C) with 30:1 distance to spot ratio... | |
| Extech HD350: Pitot Tube Anemometer + Differential Manometer Measures Air Velocity/Airflow in difficult-to-reach or tight locations Features: Simultaneous display of Pressure, Air Velocity or Air Flow plus Temperature ±0.7252psi range... | |
| Large display of Airflow or Air Velocity with built-in InfraRed Thermometer CFM/CMM Thermo- Anemometer with built-in non-contact IR Thermometer measures remote surface temperatures to 536°F (280°C) with 8:1 distance to... | |
| Large display of Airflow or Air Velocity CFM/CMM Thermo- Anemometer Simultaneous display of Air Flow or Air Velocity plus Ambient Temperature Easy to set Area dimensions (cm2) are stored in... | |
| Measure, record, print and download air flow measurements to a PC Simultaneously measures and displays Air Velocity, Temperature,Humidity , Wet Bulb, plus calculates CFM/CMM Manually log measurements (99 points) or... | |
| more dangerous acid smoke just push on the vapor lever to release a dense water based non toxic smoke like vapor. Used as an instrument to indicate air flow for... | |
| Pocket size rugged 4-in-1 meter for Humidity, Temperature, Air Velocity and Light Features Ergonomic pocket size housing with large dual LCD simultaneous display of Temperature and Air Velocity or Relative... | |
| Telescoping probe is designed to fit into small openings and measure airflow down to 40ft/min Telescoping probe is ideal for measuring in HVAC ducts and other small vents; extends up... | |
| The TIF VA500A offers a range of features never before included in a single instrument. More than just an Anemometer, the VA500A measures all HVAC inlet and outlet variables, allowing... | |
| Waterproof pocket size with Air Velocity, Temperature and Windchill Features Display Air Velocity and Temperature or Windchill Selectable averaging function of 5, 10, or 13 second intervals Fold up protective... | |
| Waterproof pocket size with Air Velocity, Temperature, %RH, Dew Point and Windchill Display air velocity and either Relative Humidity, Dew Point, Temperature or Windchill Selectable averaging function of 5, 10,... | |
| Withstands temperatures to 175°F (80°C) and airspeed to 7880ft/min Display Air Flow (CFM) or Air Velocity plus Temperature Air Flow displayed in 3 modes: - Instantaneous value - Up to... | |
| Sensitive and accurate (ultra low friction jewel bearing) Ergonomic and easy to use design Read while measuring (detached vane) Large 17mm 31/2 digits LCD (liquid crystal display) 2 meters coiled... |