InspectorTools Datasheets for Distance Meters
Measuring tools are used to measure the distance between two locations or objects.
Distance Meters: Learn more
| Product Name | Notes |
|---|---|
| Leica Disto™ D5 - Your powerful partner for outdoors World First: Digital Pointfinder with 4x Zoom! The Leica DISTO™ D5 is designed with many functions and features to make measuring... | |
| Smart Horizontal Mode™ - absolute precise measurements - with the Leica Disto™ D330. New: With a measuring accuracy of ± 1.0 mm, the Leica DISTO™ D330 offers high precision at... | |
| Standard Equipment Includes: Leica DISTO™ D2 Holster Batteries (2 AAA) Manual Safety Instructions Producer Certificate IP 54 Splash and dust proof The small partner - for indoor applications Measuring distances... | |
| The versatile one for in- and outdoor The most versatile laser distance meter in the world! Equipped with a digital Pointfinder, high-resolution 2.4“ colour display, 360° tilt sensor and bluetooth® |