InspectorTools BD10 w/21E Electrode Standard Package DEBD1021

Description
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: BD-10 meter 21E electrode with 3.25" insulated pins Carrying case Extra contact pins for meter Instructions EIFS Package Upgrade Additionally Includes: 21E electrode with 3.25" insulated pins Hole punch 6-inch insulated pins Complete Package Upgrade Additionally Includes: 26-ES hammer electrode Extra pins for the hammer 21E Electrode with 3.25" insulated pins Features Designed to check moisture levels in wood, concrete, EIFS, sheetrock, and other materials Resistance technology recognized around the world as the most accurate method for measuring moisture 6%-40% moisture range for wood 0 to 100 reference scale for non-wood materials Analog readout Built-in calibration check Temperature stable circuit Ergonomic case design Easy one-hand operation Includes (1) 9-Volt Battery Includes sturdy carrying case One-year warranty Over fifty years of proven quality, accuracy and service
Description
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: BD-10 meter 21E electrode with 3.25" insulated pins Carrying case Extra contact pins for meter Instructions EIFS Package Upgrade Additionally Includes: 21E electrode with 3.25" insulated pins Hole punch 6-inch insulated pins Complete Package Upgrade Additionally Includes: 26-ES hammer electrode Extra pins for the hammer 21E Electrode with 3.25" insulated pins Features Designed to check moisture levels in wood, concrete, EIFS, sheetrock, and other materials Resistance technology recognized around the world as the most accurate method for measuring moisture 6%-40% moisture range for wood 0 to 100 reference scale for non-wood materials Analog readout Built-in calibration check Temperature stable circuit Ergonomic case design Easy one-hand operation Includes (1) 9-Volt Battery Includes sturdy carrying case One-year warranty Over fifty years of proven quality, accuracy and service

Suppliers

Company
Product
Description
Supplier Links
BD10 w/21E Electrode Standard Package - DEBD1021 - InspectorTools
Ventura, CA, USA
BD10 w/21E Electrode Standard Package
DEBD1021
BD10 w/21E Electrode Standard Package DEBD1021
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: BD-10 meter 21E electrode with 3.25" insulated pins Carrying case Extra contact pins for meter Instructions EIFS Package Upgrade Additionally Includes: 21E electrode with 3.25" insulated pins Hole punch 6-inch insulated pins Complete Package Upgrade Additionally Includes: 26-ES hammer electrode Extra pins for the hammer 21E Electrode with 3.25" insulated pins Features Designed to check moisture levels in wood, concrete, EIFS, sheetrock, and other materials Resistance technology recognized around the world as the most accurate method for measuring moisture 6%-40% moisture range for wood 0 to 100 reference scale for non-wood materials Analog readout Built-in calibration check Temperature stable circuit Ergonomic case design Easy one-hand operation Includes (1) 9-Volt Battery Includes sturdy carrying case One-year warranty Over fifty years of proven quality, accuracy and service

*We match all prices PLUS an extra 10% of the difference - just call!
Standard Equipment Includes:

  • BD-10 meter
  • 21E electrode with 3.25" insulated pins
  • Carrying case
  • Extra contact pins for meter
  • Instructions

EIFS Package Upgrade Additionally Includes:

  • 21E electrode with 3.25" insulated pins
  • Hole punch
  • 6-inch insulated pins

Complete Package Upgrade Additionally Includes:

  • 26-ES hammer electrode
  • Extra pins for the hammer
  • 21E Electrode with 3.25" insulated pins

Features

  • Designed to check moisture levels in wood, concrete, EIFS, sheetrock, and other materials
  • Resistance technology recognized around the world as the most accurate method for measuring moisture
  • 6%-40% moisture range for wood
  • 0 to 100 reference scale for non-wood materials
  • Analog readout
  • Built-in calibration check
  • Temperature stable circuit
  • Ergonomic case design
  • Easy one-hand operation
  • Includes (1) 9-Volt Battery
  • Includes sturdy carrying case
  • One-year warranty
  • Over fifty years of proven quality, accuracy and service
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Moisture Meters
Product Number DEBD1021
Product Name BD10 w/21E Electrode Standard Package
Unlock Full Specs
to access all available technical data

Similar Products

Humidity, Moisture Sensors - 2952-HYT939P(16BAR)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 1.8 %
View Details
Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.0-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
View Details