InspectorTools J-Lite Pin-Type Moisture Meter DEJL10

Description
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: J-Lite meter Carrying case Instructions Features: Microcontroller circuit for increased reliability and accuracy 12 bright LEDs -- great for reading in direct sunlight or dark areas and give the most precise readings of any LED meter available today Moisture content range from 6% - 30% Our most economical model, the J-Lite is rugged and easy to use. Industry only three- yr. Warranty Hard carrying case Also suited to flooring contractors who work primarily in with wood
Description
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: J-Lite meter Carrying case Instructions Features: Microcontroller circuit for increased reliability and accuracy 12 bright LEDs -- great for reading in direct sunlight or dark areas and give the most precise readings of any LED meter available today Moisture content range from 6% - 30% Our most economical model, the J-Lite is rugged and easy to use. Industry only three- yr. Warranty Hard carrying case Also suited to flooring contractors who work primarily in with wood

Suppliers

Company
Product
Description
Supplier Links
J-Lite Pin-Type Moisture Meter - DEJL10 - InspectorTools
Ventura, CA, USA
J-Lite Pin-Type Moisture Meter
DEJL10
J-Lite Pin-Type Moisture Meter DEJL10
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: J-Lite meter Carrying case Instructions Features: Microcontroller circuit for increased reliability and accuracy 12 bright LEDs -- great for reading in direct sunlight or dark areas and give the most precise readings of any LED meter available today Moisture content range from 6% - 30% Our most economical model, the J-Lite is rugged and easy to use. Industry only three- yr. Warranty Hard carrying case Also suited to flooring contractors who work primarily in with wood

*We match all prices PLUS an extra 10% of the difference - just call!
Standard Equipment Includes:

  • J-Lite meter
  • Carrying case
  • Instructions

Features:

  • Microcontroller circuit for increased reliability and accuracy
  • 12 bright LEDs -- great for reading in direct sunlight or dark areas and give the most precise readings of any LED meter available today
  • Moisture content range from 6% - 30%
  • Our most economical model, the J-Lite is rugged and easy to use.
  • Industry only three- yr. Warranty
  • Hard carrying case
  • Also suited to flooring contractors who work primarily in with wood
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Moisture Meters
Product Number DEJL10
Product Name J-Lite Pin-Type Moisture Meter
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrostat EFR 012 - 01245.9-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details
Humidity Sensors - 10142071-11 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Inline Moisture Sensor for Grain - PCE-A-315 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Moisture Content; Temperature
Form Factor Sensor
Moisture Content Range 5 to 40 %
View Details