InspectorTools BD10 Pin-Type Moisture Meter DEBD10

Description
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: BD-10 meter Carrying case Extra contact pins for meter Instructions Standard Package Upgrade Additionally Includes: 21E electrode with 3.25" insulated pins Flooring Package Upgrade Additionally Includes: 26-ES hammer electrode Extra pins for the hammer EIFS Package Upgrade Additionally Includes: 21E electrode with 3.25" insulated pins Hole punch 6-inch insulated pins Complete Package Upgrade Additionally Includes: 26-ES hammer electrode Extra pins for the hammer 21E Electrode with 3.25" insulated pins Features Designed to check moisture levels in wood, concrete, EIFS, sheetrock, and other materials Resistance technology recognized around the world as the most accurate method for measuring moisture 6%-40% moisture range for wood 0 to 100 reference scale for non-wood materials Analog readout Built-in calibration check Temperature stable circuit Ergonomic case design Easy one-hand operation Includes (1) 9-Volt Battery Includes sturdy carrying case One-year warranty Over fifty years of proven quality, accuracy and service
Description
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: BD-10 meter Carrying case Extra contact pins for meter Instructions Standard Package Upgrade Additionally Includes: 21E electrode with 3.25" insulated pins Flooring Package Upgrade Additionally Includes: 26-ES hammer electrode Extra pins for the hammer EIFS Package Upgrade Additionally Includes: 21E electrode with 3.25" insulated pins Hole punch 6-inch insulated pins Complete Package Upgrade Additionally Includes: 26-ES hammer electrode Extra pins for the hammer 21E Electrode with 3.25" insulated pins Features Designed to check moisture levels in wood, concrete, EIFS, sheetrock, and other materials Resistance technology recognized around the world as the most accurate method for measuring moisture 6%-40% moisture range for wood 0 to 100 reference scale for non-wood materials Analog readout Built-in calibration check Temperature stable circuit Ergonomic case design Easy one-hand operation Includes (1) 9-Volt Battery Includes sturdy carrying case One-year warranty Over fifty years of proven quality, accuracy and service

Suppliers

Company
Product
Description
Supplier Links
BD10 Pin-Type Moisture Meter - DEBD10 - InspectorTools
Ventura, CA, USA
BD10 Pin-Type Moisture Meter
DEBD10
BD10 Pin-Type Moisture Meter DEBD10
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: BD-10 meter Carrying case Extra contact pins for meter Instructions Standard Package Upgrade Additionally Includes: 21E electrode with 3.25" insulated pins Flooring Package Upgrade Additionally Includes: 26-ES hammer electrode Extra pins for the hammer EIFS Package Upgrade Additionally Includes: 21E electrode with 3.25" insulated pins Hole punch 6-inch insulated pins Complete Package Upgrade Additionally Includes: 26-ES hammer electrode Extra pins for the hammer 21E Electrode with 3.25" insulated pins Features Designed to check moisture levels in wood, concrete, EIFS, sheetrock, and other materials Resistance technology recognized around the world as the most accurate method for measuring moisture 6%-40% moisture range for wood 0 to 100 reference scale for non-wood materials Analog readout Built-in calibration check Temperature stable circuit Ergonomic case design Easy one-hand operation Includes (1) 9-Volt Battery Includes sturdy carrying case One-year warranty Over fifty years of proven quality, accuracy and service

*We match all prices PLUS an extra 10% of the difference - just call!
Standard Equipment Includes:

  • BD-10 meter
  • Carrying case
  • Extra contact pins for meter
  • Instructions

Standard Package Upgrade Additionally Includes:

  • 21E electrode with 3.25" insulated pins

Flooring Package Upgrade Additionally Includes:

  • 26-ES hammer electrode
  • Extra pins for the hammer

EIFS Package Upgrade Additionally Includes:

  • 21E electrode with 3.25" insulated pins
  • Hole punch
  • 6-inch insulated pins

Complete Package Upgrade Additionally Includes:

  • 26-ES hammer electrode
  • Extra pins for the hammer
  • 21E Electrode with 3.25" insulated pins

Features

  • Designed to check moisture levels in wood, concrete, EIFS, sheetrock, and other materials
  • Resistance technology recognized around the world as the most accurate method for measuring moisture
  • 6%-40% moisture range for wood
  • 0 to 100 reference scale for non-wood materials
  • Analog readout
  • Built-in calibration check
  • Temperature stable circuit
  • Ergonomic case design
  • Easy one-hand operation
  • Includes (1) 9-Volt Battery
  • Includes sturdy carrying case
  • One-year warranty
  • Over fifty years of proven quality, accuracy and service
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Moisture Meters
Product Number DEBD10
Product Name BD10 Pin-Type Moisture Meter
Unlock Full Specs
to access all available technical data

Similar Products

Humidity, Moisture Sensors - 2952-153435-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 1.8 %
View Details
Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Electronic Hygrostat DCF 010 - 01012.0-22 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details