InspectorTools MO260: Combination Pin/Pinless Moisture Meter EXMO260

Description
Monitor wood/building materials' moisture content without surface damage %WME (wood moisture equivalent) pin moisture reading Relative pinless moisture reading for non-invasive measurement Digital LCD readout with backlighting feature and tri-color LED bargraph Quickly indicates the moisture content of materials Pinless measurement depth to 0.75" (22mm) below the surface Electro-magnetic sensing technology Built-in calibration check, Low battery indication Complete with 9V battery, replacement pins, protective cap, and pouch case
Description
Monitor wood/building materials' moisture content without surface damage %WME (wood moisture equivalent) pin moisture reading Relative pinless moisture reading for non-invasive measurement Digital LCD readout with backlighting feature and tri-color LED bargraph Quickly indicates the moisture content of materials Pinless measurement depth to 0.75" (22mm) below the surface Electro-magnetic sensing technology Built-in calibration check, Low battery indication Complete with 9V battery, replacement pins, protective cap, and pouch case

Suppliers

Company
Product
Description
Supplier Links
MO260: Combination Pin/Pinless Moisture Meter - EXMO260 - InspectorTools
Ventura, CA, USA
MO260: Combination Pin/Pinless Moisture Meter
EXMO260
MO260: Combination Pin/Pinless Moisture Meter EXMO260
Monitor wood/building materials' moisture content without surface damage %WME (wood moisture equivalent) pin moisture reading Relative pinless moisture reading for non-invasive measurement Digital LCD readout with backlighting feature and tri-color LED bargraph Quickly indicates the moisture content of materials Pinless measurement depth to 0.75" (22mm) below the surface Electro-magnetic sensing technology Built-in calibration check, Low battery indication Complete with 9V battery, replacement pins, protective cap, and pouch case

Monitor wood/building materials' moisture content without surface damage


  • %WME (wood moisture equivalent) pin moisture reading
  • Relative pinless moisture reading for non-invasive measurement
  • Digital LCD readout with backlighting feature and tri-color LED bargraph
  • Quickly indicates the moisture content of materials
  • Pinless measurement depth to 0.75" (22mm) below the surface
  • Electro-magnetic sensing technology
  • Built-in calibration check, Low battery indication
  • Complete with 9V battery, replacement pins, protective cap, and pouch case
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Moisture Meters
Product Number EXMO260
Product Name MO260: Combination Pin/Pinless Moisture Meter
Unlock Full Specs
to access all available technical data

Similar Products

Humidity, Moisture Sensors - 2952-K5_5(200PF+/-50PF)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 302 F (-40 to 150 C)
Digital Outputs Capacitance
View Details
Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Electronic Hygrostat EFR 012 - 01246.0-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details