InspectorTools Wood Moisture Detector EXMO220

Description
Wood Moisture Meter with Integral pins and remote hand-press probe Monitor moisture in wood and other building materials Measure directly with the built-in moisture pins or use remote hand-press probe on hard surfaces Memory contains 8 wood groups with calibrations for approximately 170 species of wood Automatically temperature compensated (ATC) readings when used with the temperature probe (included) Built-in calibration check User settable Auto power off (1 to 9 minutes) with disable Low battery indication Designed in a rugged double molded housing construction and is pocket sized for one-handed operation Complete with remote hand-press moisture probe, Temperature probe, protective cap, replacement pins, pouch case, and two AAA batteries
Description
Wood Moisture Meter with Integral pins and remote hand-press probe Monitor moisture in wood and other building materials Measure directly with the built-in moisture pins or use remote hand-press probe on hard surfaces Memory contains 8 wood groups with calibrations for approximately 170 species of wood Automatically temperature compensated (ATC) readings when used with the temperature probe (included) Built-in calibration check User settable Auto power off (1 to 9 minutes) with disable Low battery indication Designed in a rugged double molded housing construction and is pocket sized for one-handed operation Complete with remote hand-press moisture probe, Temperature probe, protective cap, replacement pins, pouch case, and two AAA batteries

Suppliers

Company
Product
Description
Supplier Links
Wood Moisture Detector - EXMO220 - InspectorTools
Ventura, CA, USA
Wood Moisture Detector
EXMO220
Wood Moisture Detector EXMO220
Wood Moisture Meter with Integral pins and remote hand-press probe Monitor moisture in wood and other building materials Measure directly with the built-in moisture pins or use remote hand-press probe on hard surfaces Memory contains 8 wood groups with calibrations for approximately 170 species of wood Automatically temperature compensated (ATC) readings when used with the temperature probe (included) Built-in calibration check User settable Auto power off (1 to 9 minutes) with disable Low battery indication Designed in a rugged double molded housing construction and is pocket sized for one-handed operation Complete with remote hand-press moisture probe, Temperature probe, protective cap, replacement pins, pouch case, and two AAA batteries

Wood Moisture Meter with Integral pins and remote hand-press probe


  • Monitor moisture in wood and other building materials
  • Measure directly with the built-in moisture pins or use remote hand-press probe on hard surfaces
  • Memory contains 8 wood groups with calibrations for approximately 170 species of wood
  • Automatically temperature compensated (ATC) readings when
    used with the temperature probe (included)
  • Built-in calibration check
  • User settable Auto power off (1 to 9 minutes) with disable
  • Low battery indication
  • Designed in a rugged double molded housing construction and is pocket sized for one-handed operation
  • Complete with remote hand-press moisture probe, Temperature probe, protective cap, replacement pins, pouch case, and two AAA batteries
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Moisture Meters
Product Number EXMO220
Product Name Wood Moisture Detector
Unlock Full Specs
to access all available technical data

Similar Products

Humidity, Moisture Sensors - 2952-P14FEMTOCAP-G_5-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -58 to 302 F (-50 to 150 C)
Digital Outputs Capacitance
View Details
Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Mechanical Hygrostat - MFR 012 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Instrument
View Details