InspectorTools CRH Content and Relative Humidity Meter TR130

Description
Standard Equipment Includes: CRH Concrete Meter 9V battery User instructions Zipper carrying pouch *We match all prices PLUS an extra 10% of the difference - just call! If Ordered in the TR210 Test Kit Additionally Includes: 2 Relative Humidity/Temperature probes with cable/RJ11 connectors 13 Plastic hole liner insert kits for below surface RH measurements PP3 Lithium Manganese battery RS232 cable CRH Software Calibration check for field testing RH probes Hard carrying case The world's most advanced Moisture and Relative humidity Meter for the flooring industry, the CRH measures Moisture Content by the Non-Destructive Method, Relative Humidity by the In-Situ Method (ASTM F2170-02) or Hood method (ASTM F2420-05) and Temperature and Dew Point in concrete and gypsum flooring. Benefits: Measure Moisture Content Non-Destructively in concrete and gypsum flooring. Measure Relative Humidity using the optional RH Probe on (hood method) or below (in situ method)the surface. Measure ambient Relative Humidity, Temperature and Dew Point with optional plug-in RH probe. Intelligent optional RH Probe. (Traceable to NIST national and international standards.) Stores up to 900 recorded readings in 30 files. Recorded readings can be recalled and displayed on dot matrix LCD. Download recorded readings to computer for report writing. Multiple scales to suit different types of floor slabs and screeds. Operates on time proven impedance measurement principle. Instant readings on clear Digital display. Features Two versatile measuring modes, measures moisture content plus optional relative humidity, temperature and dew point with plug in RH probe User can switch between moisture meter and optional hygrometer modes Non-destructive moisture measurement Stores up to 900 recorded readings in 30 files Recorded readings can be recalled and displayed on dot matrix LCD Download recorded reading to pc for transfer to word processing or spread sheet Choice of scales to suit different types of floor slabs and screeds Operates on time proven impedance measurement principle Instant readings on clear LCD display
Description
Standard Equipment Includes: CRH Concrete Meter 9V battery User instructions Zipper carrying pouch *We match all prices PLUS an extra 10% of the difference - just call! If Ordered in the TR210 Test Kit Additionally Includes: 2 Relative Humidity/Temperature probes with cable/RJ11 connectors 13 Plastic hole liner insert kits for below surface RH measurements PP3 Lithium Manganese battery RS232 cable CRH Software Calibration check for field testing RH probes Hard carrying case The world's most advanced Moisture and Relative humidity Meter for the flooring industry, the CRH measures Moisture Content by the Non-Destructive Method, Relative Humidity by the In-Situ Method (ASTM F2170-02) or Hood method (ASTM F2420-05) and Temperature and Dew Point in concrete and gypsum flooring. Benefits: Measure Moisture Content Non-Destructively in concrete and gypsum flooring. Measure Relative Humidity using the optional RH Probe on (hood method) or below (in situ method)the surface. Measure ambient Relative Humidity, Temperature and Dew Point with optional plug-in RH probe. Intelligent optional RH Probe. (Traceable to NIST national and international standards.) Stores up to 900 recorded readings in 30 files. Recorded readings can be recalled and displayed on dot matrix LCD. Download recorded readings to computer for report writing. Multiple scales to suit different types of floor slabs and screeds. Operates on time proven impedance measurement principle. Instant readings on clear Digital display. Features Two versatile measuring modes, measures moisture content plus optional relative humidity, temperature and dew point with plug in RH probe User can switch between moisture meter and optional hygrometer modes Non-destructive moisture measurement Stores up to 900 recorded readings in 30 files Recorded readings can be recalled and displayed on dot matrix LCD Download recorded reading to pc for transfer to word processing or spread sheet Choice of scales to suit different types of floor slabs and screeds Operates on time proven impedance measurement principle Instant readings on clear LCD display

Suppliers

Company
Product
Description
Supplier Links
CRH Content and Relative Humidity Meter - TR130 - InspectorTools
Ventura, CA, USA
CRH Content and Relative Humidity Meter
TR130
CRH Content and Relative Humidity Meter TR130
Standard Equipment Includes: CRH Concrete Meter 9V battery User instructions Zipper carrying pouch *We match all prices PLUS an extra 10% of the difference - just call! If Ordered in the TR210 Test Kit Additionally Includes: 2 Relative Humidity/Temperature probes with cable/RJ11 connectors 13 Plastic hole liner insert kits for below surface RH measurements PP3 Lithium Manganese battery RS232 cable CRH Software Calibration check for field testing RH probes Hard carrying case The world's most advanced Moisture and Relative humidity Meter for the flooring industry, the CRH measures Moisture Content by the Non-Destructive Method, Relative Humidity by the In-Situ Method (ASTM F2170-02) or Hood method (ASTM F2420-05) and Temperature and Dew Point in concrete and gypsum flooring. Benefits: Measure Moisture Content Non-Destructively in concrete and gypsum flooring. Measure Relative Humidity using the optional RH Probe on (hood method) or below (in situ method)the surface. Measure ambient Relative Humidity, Temperature and Dew Point with optional plug-in RH probe. Intelligent optional RH Probe. (Traceable to NIST national and international standards.) Stores up to 900 recorded readings in 30 files. Recorded readings can be recalled and displayed on dot matrix LCD. Download recorded readings to computer for report writing. Multiple scales to suit different types of floor slabs and screeds. Operates on time proven impedance measurement principle. Instant readings on clear Digital display. Features Two versatile measuring modes, measures moisture content plus optional relative humidity, temperature and dew point with plug in RH probe User can switch between moisture meter and optional hygrometer modes Non-destructive moisture measurement Stores up to 900 recorded readings in 30 files Recorded readings can be recalled and displayed on dot matrix LCD Download recorded reading to pc for transfer to word processing or spread sheet Choice of scales to suit different types of floor slabs and screeds Operates on time proven impedance measurement principle Instant readings on clear LCD display

Standard Equipment Includes:

  • CRH Concrete Meter
  • 9V battery
  • User instructions
  • Zipper carrying pouch

*We match all prices PLUS an extra 10% of the difference - just call!
If Ordered in the TR210 Test Kit Additionally Includes:

  • 2 Relative Humidity/Temperature probes with cable/RJ11 connectors
  • 13 Plastic hole liner insert kits for below surface RH measurements
  • PP3 Lithium Manganese battery
  • RS232 cable
  • CRH Software
  • Calibration check for field testing RH probes
  • Hard carrying case

The world's most advanced Moisture and Relative humidity Meter for the flooring industry, the CRH measures Moisture Content by the Non-Destructive Method, Relative Humidity by the In-Situ Method (ASTM F2170-02) or Hood method (ASTM F2420-05) and Temperature and Dew Point in concrete and gypsum flooring.
Benefits:

  • Measure Moisture Content Non-Destructively in concrete and gypsum flooring.
  • Measure Relative Humidity using the optional RH Probe on (hood method) or below (in situ method)the surface.
  • Measure ambient Relative Humidity, Temperature and Dew Point with optional plug-in RH probe.
  • Intelligent optional RH Probe. (Traceable to NIST national and international standards.)
  • Stores up to 900 recorded readings in 30 files.
  • Recorded readings can be recalled and displayed on dot matrix LCD.
  • Download recorded readings to computer for report writing.
  • Multiple scales to suit different types of floor slabs and screeds.
  • Operates on time proven impedance measurement principle.
  • Instant readings on clear Digital display.

Features

  • Two versatile measuring modes, measures moisture content plus optional relative humidity, temperature and dew point with plug in RH probe
  • User can switch between moisture meter and optional hygrometer modes
  • Non-destructive moisture measurement
  • Stores up to 900 recorded readings in 30 files
  • Recorded readings can be recalled and displayed on dot matrix LCD
  • Download recorded reading to pc for transfer to word processing or spread sheet
  • Choice of scales to suit different types of floor slabs and screeds
  • Operates on time proven impedance measurement principle
  • Instant readings on clear LCD display
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Moisture Meters
Product Number TR130
Product Name CRH Content and Relative Humidity Meter
Unlock Full Specs
to access all available technical data

Similar Products

Humidity, Moisture Sensors - 2952-153435-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 1.8 %
View Details
Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Electronic Hygrostat EFR 012 - 01246.9-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details