InspectorTools BD10 w/26ES Hammer Flooring Package DEBD1026

Description
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: BD-10 meter 26-ES hammer electrode Extra pins for the hammer Carrying case Extra contact pins for meter Instructions Complete Package Upgrade Additionally Includes: 21E Electrode with 3.25" insulated pins Features Designed to check moisture levels in wood, concrete, EIFS, sheetrock, and other materials Resistance technology recognized around the world as the most accurate method for measuring moisture 6%-40% moisture range for wood 0 to 100 reference scale for non-wood materials Analog readout Built-in calibration check Temperature stable circuit Ergonomic case design Easy one-hand operation Includes (1) 9-Volt Battery Includes sturdy carrying case One-year warranty Over fifty years of proven quality, accuracy and service
Description
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: BD-10 meter 26-ES hammer electrode Extra pins for the hammer Carrying case Extra contact pins for meter Instructions Complete Package Upgrade Additionally Includes: 21E Electrode with 3.25" insulated pins Features Designed to check moisture levels in wood, concrete, EIFS, sheetrock, and other materials Resistance technology recognized around the world as the most accurate method for measuring moisture 6%-40% moisture range for wood 0 to 100 reference scale for non-wood materials Analog readout Built-in calibration check Temperature stable circuit Ergonomic case design Easy one-hand operation Includes (1) 9-Volt Battery Includes sturdy carrying case One-year warranty Over fifty years of proven quality, accuracy and service

Suppliers

Company
Product
Description
Supplier Links
BD10 w/26ES Hammer Flooring Package - DEBD1026 - InspectorTools
Ventura, CA, USA
BD10 w/26ES Hammer Flooring Package
DEBD1026
BD10 w/26ES Hammer Flooring Package DEBD1026
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: BD-10 meter 26-ES hammer electrode Extra pins for the hammer Carrying case Extra contact pins for meter Instructions Complete Package Upgrade Additionally Includes: 21E Electrode with 3.25" insulated pins Features Designed to check moisture levels in wood, concrete, EIFS, sheetrock, and other materials Resistance technology recognized around the world as the most accurate method for measuring moisture 6%-40% moisture range for wood 0 to 100 reference scale for non-wood materials Analog readout Built-in calibration check Temperature stable circuit Ergonomic case design Easy one-hand operation Includes (1) 9-Volt Battery Includes sturdy carrying case One-year warranty Over fifty years of proven quality, accuracy and service

*We match all prices PLUS an extra 10% of the difference - just call!
Standard Equipment Includes:

  • BD-10 meter
  • 26-ES hammer electrode
  • Extra pins for the hammer
  • Carrying case
  • Extra contact pins for meter
  • Instructions

Complete Package Upgrade Additionally Includes:

  • 21E Electrode with 3.25" insulated pins

Features

  • Designed to check moisture levels in wood, concrete, EIFS, sheetrock, and other materials
  • Resistance technology recognized around the world as the most accurate method for measuring moisture
  • 6%-40% moisture range for wood
  • 0 to 100 reference scale for non-wood materials
  • Analog readout
  • Built-in calibration check
  • Temperature stable circuit
  • Ergonomic case design
  • Easy one-hand operation
  • Includes (1) 9-Volt Battery
  • Includes sturdy carrying case
  • One-year warranty
  • Over fifty years of proven quality, accuracy and service
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Moisture Meters
Product Number DEBD1026
Product Name BD10 w/26ES Hammer Flooring Package
Unlock Full Specs
to access all available technical data

Similar Products

Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Electronic Hygrostat DCF 010 - 01012.0-21 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details
Humidity, Moisture Sensors - 2952-P14FEMTOCAP-G_5-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -58 to 302 F (-50 to 150 C)
Digital Outputs Capacitance
View Details