InspectorTools BD2100 w/26ES Hammer and 21E Electrode DEBD212621

Description
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: BD-2100 meter 21-E electrode with 3.25" insulated pins 26-ES hammer electrode Extra #496 pins for the 26-ES electrode Carrying case Extra contact pins for the meter Instructions Please note that kit upgrades require a special carrying case to fit meter and probe(s) where necessary. Features Designed to check moisture levels in wood, concrete, EIFS, sheetrock, and other materials Resistance technology recognized around the world as the most accurate method for measuring moisture 6%-40% moisture range on wood 0.2%-50% moisture range on gypsum 0 to 100 relative scale for all other non-wood materials Digital readout Easy one-hand operation Includes (1) 9-Volt Battery Includes sturdy carrying case Proven microcontroller circuit One-year warranty Over fifty years of proven quality, accuracy and service
Description
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: BD-2100 meter 21-E electrode with 3.25" insulated pins 26-ES hammer electrode Extra #496 pins for the 26-ES electrode Carrying case Extra contact pins for the meter Instructions Please note that kit upgrades require a special carrying case to fit meter and probe(s) where necessary. Features Designed to check moisture levels in wood, concrete, EIFS, sheetrock, and other materials Resistance technology recognized around the world as the most accurate method for measuring moisture 6%-40% moisture range on wood 0.2%-50% moisture range on gypsum 0 to 100 relative scale for all other non-wood materials Digital readout Easy one-hand operation Includes (1) 9-Volt Battery Includes sturdy carrying case Proven microcontroller circuit One-year warranty Over fifty years of proven quality, accuracy and service

Suppliers

Company
Product
Description
Supplier Links
BD2100 w/26ES Hammer and 21E Electrode - DEBD212621 - InspectorTools
Ventura, CA, USA
BD2100 w/26ES Hammer and 21E Electrode
DEBD212621
BD2100 w/26ES Hammer and 21E Electrode DEBD212621
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: BD-2100 meter 21-E electrode with 3.25" insulated pins 26-ES hammer electrode Extra #496 pins for the 26-ES electrode Carrying case Extra contact pins for the meter Instructions Please note that kit upgrades require a special carrying case to fit meter and probe(s) where necessary. Features Designed to check moisture levels in wood, concrete, EIFS, sheetrock, and other materials Resistance technology recognized around the world as the most accurate method for measuring moisture 6%-40% moisture range on wood 0.2%-50% moisture range on gypsum 0 to 100 relative scale for all other non-wood materials Digital readout Easy one-hand operation Includes (1) 9-Volt Battery Includes sturdy carrying case Proven microcontroller circuit One-year warranty Over fifty years of proven quality, accuracy and service

*We match all prices PLUS an extra 10% of the difference - just call!
Standard Equipment Includes:

  • BD-2100 meter
  • 21-E electrode with 3.25" insulated pins
  • 26-ES hammer electrode
  • Extra #496 pins for the 26-ES electrode
  • Carrying case
  • Extra contact pins for the meter
  • Instructions

Please note that kit upgrades require a special carrying case to fit meter and probe(s) where necessary.
Features

  • Designed to check moisture levels in wood, concrete, EIFS, sheetrock, and other materials
  • Resistance technology recognized around the world as the most accurate method for measuring moisture
  • 6%-40% moisture range on wood
  • 0.2%-50% moisture range on gypsum
  • 0 to 100 relative scale for all other non-wood materials
  • Digital readout
  • Easy one-hand operation
  • Includes (1) 9-Volt Battery
  • Includes sturdy carrying case
  • Proven microcontroller circuit
  • One-year warranty
  • Over fifty years of proven quality, accuracy and service
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Moisture Meters
Product Number DEBD212621
Product Name BD2100 w/26ES Hammer and 21E Electrode
Unlock Full Specs
to access all available technical data

Similar Products

Humidity, Moisture Sensors - 2952-153435-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 1.8 %
View Details
Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.1-01 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
View Details