InspectorTools Timbermaster Basic Digital Moisture Meter PR5604

Description
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: Instrument Instructions 'Calcheck' tool Flat moisture probe and lead Wood calibration chart for over 150 wood species Carrying pouch Deluxe Kit Upgrade Includes: 5" deep wall probes This compact instrument has eight calibration scales, enabling the user to take accurate moisture measurements in 150 wood species. When necessary, it can be used with a temperature probe that automatically corrects the measured moisture level with respect to the temperature of the wood being tested. The Protimeter TimberMaster is a new simple to use moisture meter designed for nearly any building materials with no calibration changes required. It is ideal for a range of inspection and quality control applications, and features the same electronics and sensitivity of the PR2000 and SurveyMaster instruments. These compact, general purpose moisture meters are used by building professionals and trades across the globe to check the moisture level of wood and masonry products for a vast range of quality control and dampness diagnosis applications. The TimberMaster incorporates a range of design refinements and features that make it much simpler to use than the instrument it supersedes. The stylish instrument case fits snugly in the hand, so it can be used effortlessly for long periods and the new display is large for visual clarity. Also if the instrument is inadvertently left on, it switches off automatically after five minutes to conserve the battery life. Protimeter have used their knowledge and expertise to produce an instrument that combines sympathetic design with optimized functionality. All readings are displayed on a large, easy to read LCD display. May be used with optional heavey duty hammer electrode (PR5055) for sub-surface measurements. Features Features and Benefits All readings are displayed on a large LCD display May be used with optional hammer electrode for sub-surface measurements Built in wood calibration scales Automatic temperature correction (requires optional temperature probe BLD5059) Durable and rugged design. Handheld Moisture Tester Building Related Questions What is the Wood Moisture Equivalent (WME) scale as used on Protimeter moisture meters? Protimeter moisture meters are calibrated for wood but are also suitable for measuring moisture levels in other materials. They are highly versatile tools for assessing the moisture condition of a wide range of non-conductive materials.
Description
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: Instrument Instructions 'Calcheck' tool Flat moisture probe and lead Wood calibration chart for over 150 wood species Carrying pouch Deluxe Kit Upgrade Includes: 5" deep wall probes This compact instrument has eight calibration scales, enabling the user to take accurate moisture measurements in 150 wood species. When necessary, it can be used with a temperature probe that automatically corrects the measured moisture level with respect to the temperature of the wood being tested. The Protimeter TimberMaster is a new simple to use moisture meter designed for nearly any building materials with no calibration changes required. It is ideal for a range of inspection and quality control applications, and features the same electronics and sensitivity of the PR2000 and SurveyMaster instruments. These compact, general purpose moisture meters are used by building professionals and trades across the globe to check the moisture level of wood and masonry products for a vast range of quality control and dampness diagnosis applications. The TimberMaster incorporates a range of design refinements and features that make it much simpler to use than the instrument it supersedes. The stylish instrument case fits snugly in the hand, so it can be used effortlessly for long periods and the new display is large for visual clarity. Also if the instrument is inadvertently left on, it switches off automatically after five minutes to conserve the battery life. Protimeter have used their knowledge and expertise to produce an instrument that combines sympathetic design with optimized functionality. All readings are displayed on a large, easy to read LCD display. May be used with optional heavey duty hammer electrode (PR5055) for sub-surface measurements. Features Features and Benefits All readings are displayed on a large LCD display May be used with optional hammer electrode for sub-surface measurements Built in wood calibration scales Automatic temperature correction (requires optional temperature probe BLD5059) Durable and rugged design. Handheld Moisture Tester Building Related Questions What is the Wood Moisture Equivalent (WME) scale as used on Protimeter moisture meters? Protimeter moisture meters are calibrated for wood but are also suitable for measuring moisture levels in other materials. They are highly versatile tools for assessing the moisture condition of a wide range of non-conductive materials.

Suppliers

Company
Product
Description
Supplier Links
Timbermaster Basic Digital Moisture Meter - PR5604 - InspectorTools
Ventura, CA, USA
Timbermaster Basic Digital Moisture Meter
PR5604
Timbermaster Basic Digital Moisture Meter PR5604
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: Instrument Instructions 'Calcheck' tool Flat moisture probe and lead Wood calibration chart for over 150 wood species Carrying pouch Deluxe Kit Upgrade Includes: 5" deep wall probes This compact instrument has eight calibration scales, enabling the user to take accurate moisture measurements in 150 wood species. When necessary, it can be used with a temperature probe that automatically corrects the measured moisture level with respect to the temperature of the wood being tested. The Protimeter TimberMaster is a new simple to use moisture meter designed for nearly any building materials with no calibration changes required. It is ideal for a range of inspection and quality control applications, and features the same electronics and sensitivity of the PR2000 and SurveyMaster instruments. These compact, general purpose moisture meters are used by building professionals and trades across the globe to check the moisture level of wood and masonry products for a vast range of quality control and dampness diagnosis applications. The TimberMaster incorporates a range of design refinements and features that make it much simpler to use than the instrument it supersedes. The stylish instrument case fits snugly in the hand, so it can be used effortlessly for long periods and the new display is large for visual clarity. Also if the instrument is inadvertently left on, it switches off automatically after five minutes to conserve the battery life. Protimeter have used their knowledge and expertise to produce an instrument that combines sympathetic design with optimized functionality. All readings are displayed on a large, easy to read LCD display. May be used with optional heavey duty hammer electrode (PR5055) for sub-surface measurements. Features Features and Benefits All readings are displayed on a large LCD display May be used with optional hammer electrode for sub-surface measurements Built in wood calibration scales Automatic temperature correction (requires optional temperature probe BLD5059) Durable and rugged design. Handheld Moisture Tester Building Related Questions What is the Wood Moisture Equivalent (WME) scale as used on Protimeter moisture meters? Protimeter moisture meters are calibrated for wood but are also suitable for measuring moisture levels in other materials. They are highly versatile tools for assessing the moisture condition of a wide range of non-conductive materials.

*We match all prices PLUS an extra 10% of the difference - just call!
Standard Equipment Includes:

  • Instrument
  • Instructions
  • 'Calcheck' tool
  • Flat moisture probe and lead
  • Wood calibration chart for over 150 wood species
  • Carrying pouch

Deluxe Kit Upgrade Includes:

  • 5" deep wall probes

This compact instrument has eight calibration scales, enabling the user to take accurate moisture measurements in 150 wood species. When necessary, it can be used with a temperature probe that automatically corrects the measured moisture level with respect to the temperature of the wood being tested.
The Protimeter TimberMaster is a new simple to use moisture meter designed for nearly any building materials with no calibration changes required.
It is ideal for a range of inspection and quality control applications, and features the same electronics and sensitivity of the PR2000 and SurveyMaster instruments.
These compact, general purpose moisture meters are used by building professionals and trades across the globe to check the moisture level of wood and masonry products for a vast range of quality control and dampness diagnosis applications.
The TimberMaster incorporates a range of design refinements and features that make it much simpler to use than the instrument it supersedes. The stylish instrument case fits snugly in the hand, so it can be used effortlessly for long periods and the new display is large for visual clarity.
Also if the instrument is inadvertently left on, it switches off automatically after five minutes to conserve the battery life. Protimeter have used their knowledge and expertise to produce an instrument that combines sympathetic design with optimized functionality.
All readings are displayed on a large, easy to read LCD display. May be used with optional heavey duty hammer electrode (PR5055) for sub-surface measurements.
Features
Features and Benefits

  • All readings are displayed on a large LCD display
  • May be used with optional hammer electrode for sub-surface measurements
  • Built in wood calibration scales
  • Automatic temperature correction (requires optional temperature probe BLD5059)
  • Durable and rugged design.
  • Handheld Moisture Tester

Building Related Questions

    What is the Wood Moisture Equivalent (WME) scale as used on Protimeter moisture meters?
      Protimeter moisture meters are calibrated for wood but are also suitable for measuring moisture levels in other materials. They are highly versatile tools for assessing the moisture condition of a wide range of non-conductive materials.
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Moisture Meters
Product Number PR5604
Product Name Timbermaster Basic Digital Moisture Meter
Unlock Full Specs
to access all available technical data

Similar Products

Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Electronic Hygrostat EFR 012 - 01245.0-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details
Humidity, Moisture Sensors - 2952-HYT939P(16BAR)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 1.8 %
View Details