InspectorTools Datasheets for Temperature Indicators
Temperature indicators are designed for temperature monitoring and analysis. These devices either come equipped with an integral sensor, or require sensor input.
Temperature Indicators: Learn more
| Product Name | Notes |
|---|---|
| Higher resolution to 0.01° over wide Temperature ranges Wide temperature range measures to 1472°F (800° C) Large 4-1/2 digit (20,000 count) LCD display Built-in linearity correction with fast response Sampling... | |
| Ideal for field testing providing a hard copy data Four Thermocouple type selections: K, J, T, and E Scan mode sequentially displays T1, T2, or (T1-T2) and simultaneously prints all... | |
| Standard Equipment Includes: Instrument Impact absorbing holster Two 80PK-1 beaded probe thermocouples The new Fluke 50 Series II contact thermometers offer fast response and laboratory accuracy (0.05% + 0.3°C) in... | |
| Standard Equipment Includes: Instrument 2 Type K bead wire probes (-4 to 482°F/-20 to 250°C) Rubber holster 9V battery Dual J or K input with dual display, relative and programmable... | |
| Standard Equipment Includes: Instrument Built-in stand Protective holster Two Type K bead wire temperature probes (-4 to 482°F/-20 to 250°C) 6 AAA batteries Internal memory stores up to 8800 data... | |
| This unique, next-generation, Digital Pocket Probe Thermometer is engineered to set the industry standard for accuracy, durability and readability. It is designed and constructed under exacting standards to meet and... | |
| Use the Waterproof Lollipop Min/Max Thermometer to verify dishwasher temperature, ensuring that your cookware and dishes have been properly sanitized. The thermometer is completely waterproof for repeated commercial dishwasher use. |