InspectorTools F-6 Hay Moisture Meter DEF6

Description
Pricing here is for individual instrument only. (No probes, handles or cases.) See below for package variations, or to the side for optional accessories. Features: Popular analog readout Moisture content range from 13% to 40% One year warranty A favorite among value-minded producers, and those serving the export markets that require lower %MC range readings F-6 Package Variations: Individual Instrument: Includes meter. (DEF6 - As Pictured Above) Value Package: Includes Meter and 1235 10” probe. Deluxe Package: Includes meter, H-4 handle, 830-2 10” probe, 831 windrow probe and carrying case. for the F-6 6% to 30% Hay Moisture Meter and packages.
Description
Pricing here is for individual instrument only. (No probes, handles or cases.) See below for package variations, or to the side for optional accessories. Features: Popular analog readout Moisture content range from 13% to 40% One year warranty A favorite among value-minded producers, and those serving the export markets that require lower %MC range readings F-6 Package Variations: Individual Instrument: Includes meter. (DEF6 - As Pictured Above) Value Package: Includes Meter and 1235 10” probe. Deluxe Package: Includes meter, H-4 handle, 830-2 10” probe, 831 windrow probe and carrying case. for the F-6 6% to 30% Hay Moisture Meter and packages.

Suppliers

Company
Product
Description
Supplier Links
F-6 Hay Moisture Meter - DEF6 - InspectorTools
Ventura, CA, USA
F-6 Hay Moisture Meter
DEF6
F-6 Hay Moisture Meter DEF6
Pricing here is for individual instrument only. (No probes, handles or cases.) See below for package variations, or to the side for optional accessories. Features: Popular analog readout Moisture content range from 13% to 40% One year warranty A favorite among value-minded producers, and those serving the export markets that require lower %MC range readings F-6 Package Variations: Individual Instrument: Includes meter. (DEF6 - As Pictured Above) Value Package: Includes Meter and 1235 10” probe. Deluxe Package: Includes meter, H-4 handle, 830-2 10” probe, 831 windrow probe and carrying case. for the F-6 6% to 30% Hay Moisture Meter and packages.

Pricing here is for individual instrument only. (No probes, handles or cases.) See below for package variations, or to the side for optional accessories.

Features:

  • Popular analog readout
  • Moisture content range from 13% to 40%
  • One year warranty
  • A favorite among value-minded producers, and those serving the export markets that require lower %MC range readings

F-6 Package Variations:
Individual Instrument: Includes meter. (DEF6 - As Pictured Above)
Value Package: Includes Meter and 1235 10” probe. Deluxe Package: Includes meter, H-4 handle, 830-2 10” probe, 831 windrow probe and carrying case.

for the F-6 6% to 30% Hay Moisture Meter and packages.

Supplier's Site

Technical Specifications

  InspectorTools
Product Category Moisture Meters
Product Number DEF6
Product Name F-6 Hay Moisture Meter
Unlock Full Specs
to access all available technical data

Similar Products

Humidity module textile filter - HYT 221 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 1.8 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
Hygrometers - 1968736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity
Form Factor Digital hygrometer
View Details
Humidity, Moisture Sensors - 2330-LDH112-ND - DigiKey
Specs
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 185 F (-40 to 85 C)
View Details