InspectorTools J-2000 Pin-Type Moisture Meter DEJ2000

Description
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: J-2000 meter Carrying case Extra contact pins for the meter Instructions Package Upgrade Additionally Includes: 26ES hammer electrode Extra pins for hammer Please note that kit upgrades require a special carrying case to fit meter and probe(s) where necessary. Features Digital display Integral contact pins mounted on the meter provide 5/16” penetration Corrects for 48 individual species and temperature (F/C) Averages up to 100 accumulated readings Measures moisture content over the range of 6-40% Connector for external electrode 9V battery 1 year warranty Carrying Case Also suited to flooring contractors who work primarily in with wood
Description
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: J-2000 meter Carrying case Extra contact pins for the meter Instructions Package Upgrade Additionally Includes: 26ES hammer electrode Extra pins for hammer Please note that kit upgrades require a special carrying case to fit meter and probe(s) where necessary. Features Digital display Integral contact pins mounted on the meter provide 5/16” penetration Corrects for 48 individual species and temperature (F/C) Averages up to 100 accumulated readings Measures moisture content over the range of 6-40% Connector for external electrode 9V battery 1 year warranty Carrying Case Also suited to flooring contractors who work primarily in with wood

Suppliers

Company
Product
Description
Supplier Links
J-2000 Pin-Type Moisture Meter - DEJ2000 - InspectorTools
Ventura, CA, USA
J-2000 Pin-Type Moisture Meter
DEJ2000
J-2000 Pin-Type Moisture Meter DEJ2000
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: J-2000 meter Carrying case Extra contact pins for the meter Instructions Package Upgrade Additionally Includes: 26ES hammer electrode Extra pins for hammer Please note that kit upgrades require a special carrying case to fit meter and probe(s) where necessary. Features Digital display Integral contact pins mounted on the meter provide 5/16” penetration Corrects for 48 individual species and temperature (F/C) Averages up to 100 accumulated readings Measures moisture content over the range of 6-40% Connector for external electrode 9V battery 1 year warranty Carrying Case Also suited to flooring contractors who work primarily in with wood

*We match all prices PLUS an extra 10% of the difference - just call!
Standard Equipment Includes:

  • J-2000 meter
  • Carrying case
  • Extra contact pins for the meter
  • Instructions

Package Upgrade Additionally Includes:

  • 26ES hammer electrode
  • Extra pins for hammer

Please note that kit upgrades require a special carrying case to fit meter and probe(s) where necessary.
Features

  • Digital display
  • Integral contact pins mounted on the meter provide 5/16” penetration
  • Corrects for 48 individual species and temperature (F/C)
  • Averages up to 100 accumulated readings
  • Measures moisture content over the range of 6-40%
  • Connector for external electrode
  • 9V battery
  • 1 year warranty
  • Carrying Case
  • Also suited to flooring contractors who work primarily in with wood
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Moisture Meters
Product Number DEJ2000
Product Name J-2000 Pin-Type Moisture Meter
Unlock Full Specs
to access all available technical data

Similar Products

Humidity, Moisture Sensors - 2952-P14-W_5(150PF+/-50PF)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -58 to 302 F (-50 to 150 C)
Digital Outputs Capacitance
View Details
Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Electronic Hygrostat DCF 010 - 01012.0-21 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details