InspectorTools Datasheets for Calibration Instruments
Calibration instruments use electrical signals or physical quantities to calibrate sensors and meters. Devices that produce electrical signals can serve as precise meters for sensor calibration, or send output signals to other devices.
Calibration Instruments: Learn more
| Product Name | Notes |
|---|---|
| 1kHz Professional Calibrator for 0.5" or 1.0" Microphones Calibrates and verifies Sound Level Meter operation LED indicator lights up when power is on Level position to select 94dB or 114dB... | |
| 1kHz Professional Calibrator for 0.5" or 1.0" Microphones Calibrates and verifies Sound Level Meter operation Battery test position with battery status LED indicates if battery is good For use on... | |
| Humidity Calibrator with 2 standard chambers includes: LiCl (Lithium Chloride): 11% RH for one chamber NaCl (Sodium Chloride): 75% RH for one chamber Water for three chambers Mercury thermometer English... | |
| Standard Equipment Includes: Instrument Type K Thermocouple calibration cable Copper calibration cable 9V NiCad rechargeable battery Neckstrap for "hands-free" operation AC adaptor/recharger Hard carrying case Source and measure 8 thermocouple... |