InspectorTools Datasheets for Ground Resistance Testers
Ground resistance testers are devices that are used to measure and test electrical grounding systems. Grounding enables optimum electrical continuity between conducting objects and earth.
Ground Resistance Testers: Learn more
| Product Name | Notes |
|---|---|
| 10kV digital tester with 500V increments and high voltage warning alarm Measure Insulation Resistance to 500GΩ LCD display indicates test voltage, test duration and insulation resistance Measures insulation test voltages... | |
| 5kV digital tester with real time voltage bargraph Four DC test voltages 0.5kV, 1kV, 2.5kV, 5kV Measure Insulation Resistance to 250GΩ Large LCD with real-time bargraph display of test voltage... | |
| Earth Ground Resistance Tester Kit Features Large dual display with backlight Test Hold function for easy operation Automatic Zero adjustment AC/DC Voltage, Resistance, and Continuity Auto Power off, Overrange and... | |
| Autoranging insulation measurements to 4000MΩ with 250/500/1000V Test Voltages and 1mA test current Datalogging function stores up to 16,000 readings with single store or a programmable rate of 1 to... | |
| Enables non-contact measurements of ground conductors without need for auxiliary ground spikes Autoranging ground resistance easurements from 0.025Ω to 1500Ω with 0.002Ω resolution True RMS AC Leakage current range of... | |
| Enables non-contact measurements of ground conductors without need for auxiliary ground spikes Measure Earth Resistance in three ranges (20/200/2000Ω) 2mA (800Hz) Test Current and Frequency 0 to 200VAC (40 to... | |
| Manual ranging Insulation tester for 250V, 500V, and 1000V test voltages Features Large easy to read analog display Three test voltages 250V, 500V, and 1000V Insulation Resistance to 400MOhm Lock... | |
| Standard Equipment Includes: Insulation tester Remote probe Test leads Test probes Alligator clips Holster User documentation The Fluke 1507 and 1503 Insulation Testers are compact, rugged, reliable, and easy to... | |
| Wide Range Measurement up to 5kV with Insulation Resistance to 60GOhm Features: Test Voltages of 500V, 1000V, 2500V, and 5000V Measure Insulation Resistance to 60GOhm Large 6000 count display with... | |
| Accurate ground resistance measurement from 0.025 to 1500 W TRMS current measurement including leakage current Accurate readings regardless of power quality in less than 10 seconds Continuity beep if the... | |
| Measures Earth ground resistance - 3 point (fall of potential) or 2 point tests Automatically calculates resistivity - 4 point test Automatic voltage measurement prevents false measurements Automatically applies three... |