InspectorTools Marine Survey Kit - MSK TR230

Description
Standard Equipment Includes: Skipper Plus moisture meter Professional pin-type moisture meter Hand held electrode w/3" pins Digital hygrometer Infrared Surface Thermometer Meter batteries Instructions Foam lined carrying case Skipper Plus moisture meter A pocket size, non-destructive moisture meter designed to locate moisture in boat hulls and fittings, the SKIPPER non-destructive moisture meter provides a complete, safe method for detecting excess moisture in GRP and wooden boats. It has three ranges of operation making it suitable for use on wood and fiberglass, in fresh or salt water. How it works: The Skipper moisture meter detects moisture in wood or GRP (Glass Reinforced Plastic) by measuring the resistance between two low frequency AC signals transmitted from the soft rubber electrodes on the base of the instrument. Because salt water is more conductive than fresh water, the Skipper is fitted with different ranges of sensitivity to allow testing of wood or GRP in either fresh or salt water environments. Simply select the correct scale: Scale 1: Moisture in wood in fresh water or GRP in saltwater Scale 2: Moisture in GRP in freshwater Scale 3: Moisture in wood in saltwater Professional pin type resistance meter The Professional is a hand-held instrument designed to take precise measurements of moisture content in wood and wood products. Using built-in electronic probes, or optional interchangeable electrodes, the Professional is easy to use, extremely, giving readings from 8% to 40% in 0.1% increments over the entire measurement range. Readings are displayed on the large clearview digital LCD dial. The Professional offers a most practical and accurate way of ensuring that wood is at correct moisture level for its intended use, proving to be a vital tool for good quality control. These portable, battery-operated meters combine a sophisticated electronic design with a durable, lightweight aluminum housing. A choice of interchangeable electrodes and pins makes the Professional flexible enough for virtually any application. The selection of electrodes includes: deep hammer type, shallow penetration and deep wall type. Features Skipper Plus Features: Deeper signal penetration up to an 1" into the materials being tested. Wider range of readings for wood of 5% to 30% and 0 to 100 comparative for all other materials. Larger clear easy to read display giving meaningful readings. Hold Function enables user to "freeze" the reading. Useful for taking readings when the meter face is not visible.
Description
Standard Equipment Includes: Skipper Plus moisture meter Professional pin-type moisture meter Hand held electrode w/3" pins Digital hygrometer Infrared Surface Thermometer Meter batteries Instructions Foam lined carrying case Skipper Plus moisture meter A pocket size, non-destructive moisture meter designed to locate moisture in boat hulls and fittings, the SKIPPER non-destructive moisture meter provides a complete, safe method for detecting excess moisture in GRP and wooden boats. It has three ranges of operation making it suitable for use on wood and fiberglass, in fresh or salt water. How it works: The Skipper moisture meter detects moisture in wood or GRP (Glass Reinforced Plastic) by measuring the resistance between two low frequency AC signals transmitted from the soft rubber electrodes on the base of the instrument. Because salt water is more conductive than fresh water, the Skipper is fitted with different ranges of sensitivity to allow testing of wood or GRP in either fresh or salt water environments. Simply select the correct scale: Scale 1: Moisture in wood in fresh water or GRP in saltwater Scale 2: Moisture in GRP in freshwater Scale 3: Moisture in wood in saltwater Professional pin type resistance meter The Professional is a hand-held instrument designed to take precise measurements of moisture content in wood and wood products. Using built-in electronic probes, or optional interchangeable electrodes, the Professional is easy to use, extremely, giving readings from 8% to 40% in 0.1% increments over the entire measurement range. Readings are displayed on the large clearview digital LCD dial. The Professional offers a most practical and accurate way of ensuring that wood is at correct moisture level for its intended use, proving to be a vital tool for good quality control. These portable, battery-operated meters combine a sophisticated electronic design with a durable, lightweight aluminum housing. A choice of interchangeable electrodes and pins makes the Professional flexible enough for virtually any application. The selection of electrodes includes: deep hammer type, shallow penetration and deep wall type. Features Skipper Plus Features: Deeper signal penetration up to an 1" into the materials being tested. Wider range of readings for wood of 5% to 30% and 0 to 100 comparative for all other materials. Larger clear easy to read display giving meaningful readings. Hold Function enables user to "freeze" the reading. Useful for taking readings when the meter face is not visible.

Suppliers

Company
Product
Description
Supplier Links
Marine Survey Kit - MSK - TR230 - InspectorTools
Ventura, CA, USA
Marine Survey Kit - MSK
TR230
Marine Survey Kit - MSK TR230
Standard Equipment Includes: Skipper Plus moisture meter Professional pin-type moisture meter Hand held electrode w/3" pins Digital hygrometer Infrared Surface Thermometer Meter batteries Instructions Foam lined carrying case Skipper Plus moisture meter A pocket size, non-destructive moisture meter designed to locate moisture in boat hulls and fittings, the SKIPPER non-destructive moisture meter provides a complete, safe method for detecting excess moisture in GRP and wooden boats. It has three ranges of operation making it suitable for use on wood and fiberglass, in fresh or salt water. How it works: The Skipper moisture meter detects moisture in wood or GRP (Glass Reinforced Plastic) by measuring the resistance between two low frequency AC signals transmitted from the soft rubber electrodes on the base of the instrument. Because salt water is more conductive than fresh water, the Skipper is fitted with different ranges of sensitivity to allow testing of wood or GRP in either fresh or salt water environments. Simply select the correct scale: Scale 1: Moisture in wood in fresh water or GRP in saltwater Scale 2: Moisture in GRP in freshwater Scale 3: Moisture in wood in saltwater Professional pin type resistance meter The Professional is a hand-held instrument designed to take precise measurements of moisture content in wood and wood products. Using built-in electronic probes, or optional interchangeable electrodes, the Professional is easy to use, extremely, giving readings from 8% to 40% in 0.1% increments over the entire measurement range. Readings are displayed on the large clearview digital LCD dial. The Professional offers a most practical and accurate way of ensuring that wood is at correct moisture level for its intended use, proving to be a vital tool for good quality control. These portable, battery-operated meters combine a sophisticated electronic design with a durable, lightweight aluminum housing. A choice of interchangeable electrodes and pins makes the Professional flexible enough for virtually any application. The selection of electrodes includes: deep hammer type, shallow penetration and deep wall type. Features Skipper Plus Features: Deeper signal penetration up to an 1" into the materials being tested. Wider range of readings for wood of 5% to 30% and 0 to 100 comparative for all other materials. Larger clear easy to read display giving meaningful readings. Hold Function enables user to "freeze" the reading. Useful for taking readings when the meter face is not visible.

Standard Equipment Includes:

  • Skipper Plus moisture meter
  • Professional pin-type moisture meter
  • Hand held electrode w/3" pins
  • Digital hygrometer
  • Infrared Surface Thermometer
  • Meter batteries
  • Instructions
  • Foam lined carrying case

Skipper Plus moisture meter

    A pocket size, non-destructive moisture meter designed to locate moisture in boat hulls and fittings, the SKIPPER non-destructive moisture meter provides a complete, safe method for detecting excess moisture in GRP and wooden boats. It has three ranges of operation making it suitable for use on wood and fiberglass, in fresh or salt water.
    How it works:
    • The Skipper moisture meter detects moisture in wood or GRP (Glass Reinforced Plastic) by measuring the resistance between two low frequency AC signals transmitted from the soft rubber electrodes on the base of the instrument.
    • Because salt water is more conductive than fresh water, the Skipper is fitted with different ranges of sensitivity to allow testing of wood or GRP in either fresh or salt water environments. Simply select the correct scale:
      • Scale 1: Moisture in wood in fresh water or GRP in saltwater
      • Scale 2: Moisture in GRP in freshwater
      • Scale 3: Moisture in wood in saltwater

Professional pin type resistance meter

    The Professional is a hand-held instrument designed to take precise measurements of moisture content in wood and wood products. Using built-in electronic probes, or optional interchangeable electrodes, the Professional is easy to use, extremely, giving readings from 8% to 40% in 0.1% increments over the entire measurement range. Readings are displayed on the large clearview digital LCD dial.
    The Professional offers a most practical and accurate way of ensuring that wood is at correct moisture level for its intended use, proving to be a vital tool for good quality control.
    These portable, battery-operated meters combine a sophisticated electronic design with a durable, lightweight aluminum housing. A choice of interchangeable electrodes and pins makes the Professional flexible enough for virtually any application. The selection of electrodes includes: deep hammer type, shallow penetration and deep wall type.

Features
Skipper Plus Features:

  • Deeper signal penetration up to an 1" into the materials being tested.
  • Wider range of readings for wood of 5% to 30% and 0 to 100 comparative for all other materials.
  • Larger clear easy to read display giving meaningful readings.
  • Hold Function enables user to "freeze" the reading. Useful for taking readings when the meter face is not visible.
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Moisture Meters
Product Number TR230
Product Name Marine Survey Kit - MSK
Unlock Full Specs
to access all available technical data

Similar Products

Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Electronic Hygrostat EFR 012 - 01245.9-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details
Low humidity probe for dew point monitoring - HPM.HYT.939p.K.0.KK.SA.S - Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 0.5000 %
Operating Temp -40 to 176 F (-40 to 80 C)
View Details