InspectorTools BD2100 Pin-Type Moisture Meter DEBD2100

Description
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: BD-2100 meter Carrying case Extra contact pins for the meter Instructions Standard Package Upgrade Additionally Includes: 21-E electrode Flooring Package Upgrade Additionally Includes: 26-ES hammer electrode Extra #496 pins for the 26-ES electrode EIFS Package Upgrade Additionally Includes: 21-E electrode (2) 608/001 contact pins HP-1 hole punch Complete Package Upgrade Additionally Includes: 21-E electrode 26-ES hammer electrode Extra #496 pins for the 26-ES electrode Please note that kit upgrades require a special carrying case to fit meter and probe(s) where necessary. Features Designed to check moisture levels in wood, concrete, EIFS, sheetrock, and other materials Resistance technology recognized around the world as the most accurate method for measuring moisture 6%-40% moisture range on wood 0.2%-50% moisture range on gypsum 0 to 100 relative scale for all other non-wood materials Digital readout Easy one-hand operation Includes (1) 9-Volt Battery Includes sturdy carrying case Proven microcontroller circuit One-year warranty Over fifty years of proven quality, accuracy and service
Description
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: BD-2100 meter Carrying case Extra contact pins for the meter Instructions Standard Package Upgrade Additionally Includes: 21-E electrode Flooring Package Upgrade Additionally Includes: 26-ES hammer electrode Extra #496 pins for the 26-ES electrode EIFS Package Upgrade Additionally Includes: 21-E electrode (2) 608/001 contact pins HP-1 hole punch Complete Package Upgrade Additionally Includes: 21-E electrode 26-ES hammer electrode Extra #496 pins for the 26-ES electrode Please note that kit upgrades require a special carrying case to fit meter and probe(s) where necessary. Features Designed to check moisture levels in wood, concrete, EIFS, sheetrock, and other materials Resistance technology recognized around the world as the most accurate method for measuring moisture 6%-40% moisture range on wood 0.2%-50% moisture range on gypsum 0 to 100 relative scale for all other non-wood materials Digital readout Easy one-hand operation Includes (1) 9-Volt Battery Includes sturdy carrying case Proven microcontroller circuit One-year warranty Over fifty years of proven quality, accuracy and service

Suppliers

Company
Product
Description
Supplier Links
BD2100 Pin-Type Moisture Meter - DEBD2100 - InspectorTools
Ventura, CA, USA
BD2100 Pin-Type Moisture Meter
DEBD2100
BD2100 Pin-Type Moisture Meter DEBD2100
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: BD-2100 meter Carrying case Extra contact pins for the meter Instructions Standard Package Upgrade Additionally Includes: 21-E electrode Flooring Package Upgrade Additionally Includes: 26-ES hammer electrode Extra #496 pins for the 26-ES electrode EIFS Package Upgrade Additionally Includes: 21-E electrode (2) 608/001 contact pins HP-1 hole punch Complete Package Upgrade Additionally Includes: 21-E electrode 26-ES hammer electrode Extra #496 pins for the 26-ES electrode Please note that kit upgrades require a special carrying case to fit meter and probe(s) where necessary. Features Designed to check moisture levels in wood, concrete, EIFS, sheetrock, and other materials Resistance technology recognized around the world as the most accurate method for measuring moisture 6%-40% moisture range on wood 0.2%-50% moisture range on gypsum 0 to 100 relative scale for all other non-wood materials Digital readout Easy one-hand operation Includes (1) 9-Volt Battery Includes sturdy carrying case Proven microcontroller circuit One-year warranty Over fifty years of proven quality, accuracy and service

*We match all prices PLUS an extra 10% of the difference - just call!
Standard Equipment Includes:

  • BD-2100 meter
  • Carrying case
  • Extra contact pins for the meter
  • Instructions

Standard Package Upgrade Additionally Includes:

  • 21-E electrode

Flooring Package Upgrade Additionally Includes:

  • 26-ES hammer electrode
  • Extra #496 pins for the 26-ES electrode

EIFS Package Upgrade Additionally Includes:

  • 21-E electrode
  • (2) 608/001 contact pins
  • HP-1 hole punch

Complete Package Upgrade Additionally Includes:

  • 21-E electrode
  • 26-ES hammer electrode
  • Extra #496 pins for the 26-ES electrode

Please note that kit upgrades require a special carrying case to fit meter and probe(s) where necessary.
Features

  • Designed to check moisture levels in wood, concrete, EIFS, sheetrock, and other materials
  • Resistance technology recognized around the world as the most accurate method for measuring moisture
  • 6%-40% moisture range on wood
  • 0.2%-50% moisture range on gypsum
  • 0 to 100 relative scale for all other non-wood materials
  • Digital readout
  • Easy one-hand operation
  • Includes (1) 9-Volt Battery
  • Includes sturdy carrying case
  • Proven microcontroller circuit
  • One-year warranty
  • Over fifty years of proven quality, accuracy and service
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Moisture Meters
Product Number DEBD2100
Product Name BD2100 Pin-Type Moisture Meter
Unlock Full Specs
to access all available technical data

Similar Products

Planar humidity module HYT 271 for harsh conditions - HYT271 MK33 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 1.8 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Electronic Hygrotherm - ETF 012 Series - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Instrument; Relay Output
View Details