InspectorTools Heavy Duty Slide Hammer Electrode PR5055

Description
Manufacturer Item Number: BLD5055 Protimeter Hammer Electrode is designed for making measurements in wood and wood structures such as wooden floors and timber stock. The Hammer Electrode has pin-electrodes with insulated shanks so measurements are taken at the tip only allowing measurements at different depth. Measures moisture to a depth of 1.38 in (35 mm). Weight 3.25 lbs (1.5kg). Heavier action for easier hardwood penetration New improved, longer lasting pin coating Simple quick and easy pin replacement Heavy duty construction The Hammer Electrode plugs into any Protimeter pin type moisture meter. Its pin-electrodes have insulated shanks and it is used to obtain moisture readings in wood up to 1 1/4" below the surface, irrespective of surface moisture. This is a more meaningful (and less destructive) measurement than an oven-drying test which gives only an average moisture content instead of (what one wants to know) the highest moisture content. In buildings, it has been used for measuring moisture in floor joists without lifting floorboards. The pins are insulated and will take measurements only at the tip of the pin providing the insulated coating is in good condition. This latest heavy duty design allows easy pin penetration in hardwood floors. This product will connect to several Protimeter moisture meters, including Mini, Surveymaster, Timbermaster and MMS+. Features: Insulated pins — maximum measurement depth 1½” Overall length - 16½” Weight 3.2 lbs Integral pin removal tool built into handle
Description
Manufacturer Item Number: BLD5055 Protimeter Hammer Electrode is designed for making measurements in wood and wood structures such as wooden floors and timber stock. The Hammer Electrode has pin-electrodes with insulated shanks so measurements are taken at the tip only allowing measurements at different depth. Measures moisture to a depth of 1.38 in (35 mm). Weight 3.25 lbs (1.5kg). Heavier action for easier hardwood penetration New improved, longer lasting pin coating Simple quick and easy pin replacement Heavy duty construction The Hammer Electrode plugs into any Protimeter pin type moisture meter. Its pin-electrodes have insulated shanks and it is used to obtain moisture readings in wood up to 1 1/4" below the surface, irrespective of surface moisture. This is a more meaningful (and less destructive) measurement than an oven-drying test which gives only an average moisture content instead of (what one wants to know) the highest moisture content. In buildings, it has been used for measuring moisture in floor joists without lifting floorboards. The pins are insulated and will take measurements only at the tip of the pin providing the insulated coating is in good condition. This latest heavy duty design allows easy pin penetration in hardwood floors. This product will connect to several Protimeter moisture meters, including Mini, Surveymaster, Timbermaster and MMS+. Features: Insulated pins — maximum measurement depth 1½” Overall length - 16½” Weight 3.2 lbs Integral pin removal tool built into handle

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Slide Hammer Electrode - PR5055 - InspectorTools
Ventura, CA, USA
Heavy Duty Slide Hammer Electrode
PR5055
Heavy Duty Slide Hammer Electrode PR5055
Manufacturer Item Number: BLD5055 Protimeter Hammer Electrode is designed for making measurements in wood and wood structures such as wooden floors and timber stock. The Hammer Electrode has pin-electrodes with insulated shanks so measurements are taken at the tip only allowing measurements at different depth. Measures moisture to a depth of 1.38 in (35 mm). Weight 3.25 lbs (1.5kg). Heavier action for easier hardwood penetration New improved, longer lasting pin coating Simple quick and easy pin replacement Heavy duty construction The Hammer Electrode plugs into any Protimeter pin type moisture meter. Its pin-electrodes have insulated shanks and it is used to obtain moisture readings in wood up to 1 1/4" below the surface, irrespective of surface moisture. This is a more meaningful (and less destructive) measurement than an oven-drying test which gives only an average moisture content instead of (what one wants to know) the highest moisture content. In buildings, it has been used for measuring moisture in floor joists without lifting floorboards. The pins are insulated and will take measurements only at the tip of the pin providing the insulated coating is in good condition. This latest heavy duty design allows easy pin penetration in hardwood floors. This product will connect to several Protimeter moisture meters, including Mini, Surveymaster, Timbermaster and MMS+. Features: Insulated pins — maximum measurement depth 1½” Overall length - 16½” Weight 3.2 lbs Integral pin removal tool built into handle

Manufacturer Item Number: BLD5055
Protimeter Hammer Electrode is designed for making measurements in wood and wood structures such as wooden floors and timber stock. The Hammer Electrode has pin-electrodes with insulated shanks so measurements are taken at the tip only allowing measurements at different depth. Measures moisture to a depth of 1.38 in (35 mm). Weight 3.25 lbs (1.5kg).

  • Heavier action for easier hardwood penetration
  • New improved, longer lasting pin coating
  • Simple quick and easy pin replacement
  • Heavy duty construction
    The Hammer Electrode plugs into any Protimeter pin type moisture meter. Its pin-electrodes have insulated shanks and it is used to obtain moisture readings in wood up to 1 1/4" below the surface, irrespective of surface moisture.
    This is a more meaningful (and less destructive) measurement than an oven-drying test which gives only an average moisture content instead of (what one wants to know) the highest moisture content. In buildings, it has been used for measuring moisture in floor joists without lifting floorboards.
    The pins are insulated and will take measurements only at the tip of the pin providing the insulated coating is in good condition. This latest heavy duty design allows easy pin penetration in hardwood floors. This product will connect to several Protimeter moisture meters, including Mini, Surveymaster, Timbermaster and MMS+.
    Features:
  • Insulated pins — maximum measurement depth 1½”
  • Overall length - 16½”
  • Weight 3.2 lbs
  • Integral pin removal tool built into handle
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Moisture Meters
Product Number PR5055
Product Name Heavy Duty Slide Hammer Electrode
Unlock Full Specs
to access all available technical data

Similar Products

Planar humidity module HYT 271 for harsh conditions - HYT271 MK33 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 1.8 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.9-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
View Details