InspectorTools RDM3 with Case DERDM3WCS

Description
Introducing the new RDM3 Delmhorst Instrument Co. announces a brand new meter for the lumber and woodworking industries. The newly designed RDM3 is a handheld moisture meter packed with features. New innovations include: full onscreen reading recall with date and time stamp, job grouping, graphical display, easy to navigate menu options, customizable auto-shut off, optional application software program with I/R linkage to download stored readings to a PC or laptop, and great looking two-tone case with rubber grip handle. The RDM3 is ideal for anyone who needs to collect and analyze key statistical information. Various packages available to meet your specific needs: With Case: Includes meter, carrying case, and additional contact pins. RDM3/PKG: Includes the meter, 26-ES electrode, extra contact pins for the meter, extra #496 pins for the 26-ES electrode and carrying case RDM3 PLUS: Includes everything in the RDM3/PKG, PLUS the PC/KIT software application program. This is the most complete package available and enables you to download stored readings via I/R to a PC or laptop. Features 6-60% MC range depending on species/temperature Built in wood species corrections for 71 species of wood Built in temperature compensation over the range of 0° to 255° F (-18° to 124°C) Integral contact pins mounted on top of meter provide 5/16” penetration Connector for external electrode On-screen reading recall of up to 1400 stored readings Date and time stamp for each stored reading Job groupings Optional infrared linking capability w/ application software 0.1% MC resolution Operating Temperature -4°to158°F (-20° to 70°C) 9V battery 1-year warranty Carrying case
Description
Introducing the new RDM3 Delmhorst Instrument Co. announces a brand new meter for the lumber and woodworking industries. The newly designed RDM3 is a handheld moisture meter packed with features. New innovations include: full onscreen reading recall with date and time stamp, job grouping, graphical display, easy to navigate menu options, customizable auto-shut off, optional application software program with I/R linkage to download stored readings to a PC or laptop, and great looking two-tone case with rubber grip handle. The RDM3 is ideal for anyone who needs to collect and analyze key statistical information. Various packages available to meet your specific needs: With Case: Includes meter, carrying case, and additional contact pins. RDM3/PKG: Includes the meter, 26-ES electrode, extra contact pins for the meter, extra #496 pins for the 26-ES electrode and carrying case RDM3 PLUS: Includes everything in the RDM3/PKG, PLUS the PC/KIT software application program. This is the most complete package available and enables you to download stored readings via I/R to a PC or laptop. Features 6-60% MC range depending on species/temperature Built in wood species corrections for 71 species of wood Built in temperature compensation over the range of 0° to 255° F (-18° to 124°C) Integral contact pins mounted on top of meter provide 5/16” penetration Connector for external electrode On-screen reading recall of up to 1400 stored readings Date and time stamp for each stored reading Job groupings Optional infrared linking capability w/ application software 0.1% MC resolution Operating Temperature -4°to158°F (-20° to 70°C) 9V battery 1-year warranty Carrying case

Suppliers

Company
Product
Description
Supplier Links
RDM3 with Case - DERDM3WCS - InspectorTools
Ventura, CA, USA
RDM3 with Case
DERDM3WCS
RDM3 with Case DERDM3WCS
Introducing the new RDM3 Delmhorst Instrument Co. announces a brand new meter for the lumber and woodworking industries. The newly designed RDM3 is a handheld moisture meter packed with features. New innovations include: full onscreen reading recall with date and time stamp, job grouping, graphical display, easy to navigate menu options, customizable auto-shut off, optional application software program with I/R linkage to download stored readings to a PC or laptop, and great looking two-tone case with rubber grip handle. The RDM3 is ideal for anyone who needs to collect and analyze key statistical information. Various packages available to meet your specific needs: With Case: Includes meter, carrying case, and additional contact pins. RDM3/PKG: Includes the meter, 26-ES electrode, extra contact pins for the meter, extra #496 pins for the 26-ES electrode and carrying case RDM3 PLUS: Includes everything in the RDM3/PKG, PLUS the PC/KIT software application program. This is the most complete package available and enables you to download stored readings via I/R to a PC or laptop. Features 6-60% MC range depending on species/temperature Built in wood species corrections for 71 species of wood Built in temperature compensation over the range of 0° to 255° F (-18° to 124°C) Integral contact pins mounted on top of meter provide 5/16” penetration Connector for external electrode On-screen reading recall of up to 1400 stored readings Date and time stamp for each stored reading Job groupings Optional infrared linking capability w/ application software 0.1% MC resolution Operating Temperature -4°to158°F (-20° to 70°C) 9V battery 1-year warranty Carrying case

Introducing the new RDM3
Delmhorst Instrument Co. announces a brand new meter for the lumber and woodworking industries. The newly designed RDM3 is a handheld moisture meter packed with features. New innovations include: full onscreen reading recall with date and time stamp, job grouping, graphical display, easy to navigate menu options, customizable auto-shut off, optional application software program with I/R linkage to download stored readings to a PC or laptop, and great looking two-tone case with rubber grip handle.
The RDM3 is ideal for anyone who needs to collect and analyze key statistical information.
Various packages available to meet your specific needs:
With Case: Includes meter, carrying case, and additional contact pins.
RDM3/PKG: Includes the meter, 26-ES electrode, extra contact pins for the meter, extra #496 pins for the 26-ES electrode and carrying case
RDM3 PLUS: Includes everything in the RDM3/PKG, PLUS the PC/KIT software application program. This is the most complete package available and enables you to download stored readings via I/R to a PC or laptop.
Features

  • 6-60% MC range depending on species/temperature
  • Built in wood species corrections for 71 species of wood
  • Built in temperature compensation over the range of 0° to 255° F (-18° to 124°C)
  • Integral contact pins mounted on top of meter provide 5/16” penetration
  • Connector for external electrode
  • On-screen reading recall of up to 1400 stored readings
  • Date and time stamp for each stored reading
  • Job groupings
  • Optional infrared linking capability w/ application software
  • 0.1% MC resolution
  • Operating Temperature -4°to158°F (-20° to 70°C) 9V battery
  • 1-year warranty
  • Carrying case
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Moisture Meters
Product Number DERDM3WCS
Product Name RDM3 with Case
Unlock Full Specs
to access all available technical data

Similar Products

Humidity module, compact and pressure-tight - HYT 939P - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 1.8 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.1-01 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
View Details