InspectorTools Datasheets for Pressure Instruments
Pressure instruments are used to measure, monitor, record, transmit or control pressure.
Pressure Instruments: Learn more
| Product Name | Notes |
|---|---|
| Low range (0 to 5psi), High Resolution (0.001psi) Gauge/Differential Pressure meter Features: ±5psi range, 11 Selectable units of measure Max/Min/Avg recording and Relative time stamp Data Hold, Auto power off... | |
| Testo 511 absolute pressure meter incl. protective cap, batteries and calibration certiificate Measures absolute pressure, e.g. for absolute pressure compensation in flow velocity measurements with a Pitot tube Calculation of... | |
| Low range (0 to 2psi), High Resolution (0.001psi) Gauge/Differential Pressure meter Features: ±2psi range, 11 Selectable units of measure Max/Min/Avg recording and Relative time stamp Data Hold, Auto power off... | |
| Measures Gauge/Differential Pressure from 0 to 138.5 inH2O (inches of water) 11 selectable units with Max/Min recording and Relative time stamp Compensated temperature range 32 to 122°F (0-50°C) Large LCD... | |
| Wide range dual input with multiple units and RS-232 interface Dual differential inputs with internal sensors Wide (±802 inches of water) measurement range with high resolution to 0.5 inch Displays... |