InspectorTools Timbermaster Deluxe Kit PR5604D

Description
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: Instrument Instructions 'Calcheck' tool Wood calibration chart for over 150 wood species 5" Deep wall probes Flat probe with extension lead Carrying pouch This compact instrument has eight calibration scales, enabling the user to take accurate moisture measurements in 150 wood species. When necessary, it can be used with a temperature probe that automatically corrects the measured moisture level with respect to the temperature of the wood being tested. The Protimeter TimberMaster is a new simple to use moisture meter designed for nearly any building materials with no calibration changes required. It is ideal for a range of inspection and quality control applications, and features the same electronics and sensitivity of the PR2000 and SurveyMaster instruments. These compact, general purpose moisture meters are used by building professionals and trades across the globe to check the moisture level of wood and masonry products for a vast range of quality control and dampness diagnosis applications. The TimberMaster incorporates a range of design refinements and features that make it much simpler to use than the instrument it supersedes. The stylish instrument case fits snugly in the hand, so it can be used effortlessly for long periods and the new display is large for visual clarity. Also if the instrument is inadvertently left on, it switches off automatically after five minutes to conserve the battery life. Protimeter have used their knowledge and expertise to produce an instrument that combines sympathetic design with optimized functionality. All readings are displayed on a large, easy to read LCD display. May be used with optional heavey duty hammer electrode (PR5055) for sub-surface measurements. Features Features and Benefits All readings are displayed on a large LCD display May be used with optional hammer electrode for sub-surface measurements Built in wood calibration scales Automatic temperature correction (requires optional temperature probe BLD5059) Durable and rugged design. Handheld Moisture Tester
Description
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: Instrument Instructions 'Calcheck' tool Wood calibration chart for over 150 wood species 5" Deep wall probes Flat probe with extension lead Carrying pouch This compact instrument has eight calibration scales, enabling the user to take accurate moisture measurements in 150 wood species. When necessary, it can be used with a temperature probe that automatically corrects the measured moisture level with respect to the temperature of the wood being tested. The Protimeter TimberMaster is a new simple to use moisture meter designed for nearly any building materials with no calibration changes required. It is ideal for a range of inspection and quality control applications, and features the same electronics and sensitivity of the PR2000 and SurveyMaster instruments. These compact, general purpose moisture meters are used by building professionals and trades across the globe to check the moisture level of wood and masonry products for a vast range of quality control and dampness diagnosis applications. The TimberMaster incorporates a range of design refinements and features that make it much simpler to use than the instrument it supersedes. The stylish instrument case fits snugly in the hand, so it can be used effortlessly for long periods and the new display is large for visual clarity. Also if the instrument is inadvertently left on, it switches off automatically after five minutes to conserve the battery life. Protimeter have used their knowledge and expertise to produce an instrument that combines sympathetic design with optimized functionality. All readings are displayed on a large, easy to read LCD display. May be used with optional heavey duty hammer electrode (PR5055) for sub-surface measurements. Features Features and Benefits All readings are displayed on a large LCD display May be used with optional hammer electrode for sub-surface measurements Built in wood calibration scales Automatic temperature correction (requires optional temperature probe BLD5059) Durable and rugged design. Handheld Moisture Tester

Suppliers

Company
Product
Description
Supplier Links
Timbermaster Deluxe Kit - PR5604D - InspectorTools
Ventura, CA, USA
Timbermaster Deluxe Kit
PR5604D
Timbermaster Deluxe Kit PR5604D
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: Instrument Instructions 'Calcheck' tool Wood calibration chart for over 150 wood species 5" Deep wall probes Flat probe with extension lead Carrying pouch This compact instrument has eight calibration scales, enabling the user to take accurate moisture measurements in 150 wood species. When necessary, it can be used with a temperature probe that automatically corrects the measured moisture level with respect to the temperature of the wood being tested. The Protimeter TimberMaster is a new simple to use moisture meter designed for nearly any building materials with no calibration changes required. It is ideal for a range of inspection and quality control applications, and features the same electronics and sensitivity of the PR2000 and SurveyMaster instruments. These compact, general purpose moisture meters are used by building professionals and trades across the globe to check the moisture level of wood and masonry products for a vast range of quality control and dampness diagnosis applications. The TimberMaster incorporates a range of design refinements and features that make it much simpler to use than the instrument it supersedes. The stylish instrument case fits snugly in the hand, so it can be used effortlessly for long periods and the new display is large for visual clarity. Also if the instrument is inadvertently left on, it switches off automatically after five minutes to conserve the battery life. Protimeter have used their knowledge and expertise to produce an instrument that combines sympathetic design with optimized functionality. All readings are displayed on a large, easy to read LCD display. May be used with optional heavey duty hammer electrode (PR5055) for sub-surface measurements. Features Features and Benefits All readings are displayed on a large LCD display May be used with optional hammer electrode for sub-surface measurements Built in wood calibration scales Automatic temperature correction (requires optional temperature probe BLD5059) Durable and rugged design. Handheld Moisture Tester

*We match all prices PLUS an extra 10% of the difference - just call!
Standard Equipment Includes:

  • Instrument
  • Instructions
  • 'Calcheck' tool
  • Wood calibration chart for over 150 wood species
  • 5" Deep wall probes
  • Flat probe with extension lead
  • Carrying pouch

This compact instrument has eight calibration scales, enabling the user to take accurate moisture measurements in 150 wood species. When necessary, it can be used with a temperature probe that automatically corrects the measured moisture level with respect to the temperature of the wood being tested.
The Protimeter TimberMaster is a new simple to use moisture meter designed for nearly any building materials with no calibration changes required.
It is ideal for a range of inspection and quality control applications, and features the same electronics and sensitivity of the PR2000 and SurveyMaster instruments.
These compact, general purpose moisture meters are used by building professionals and trades across the globe to check the moisture level of wood and masonry products for a vast range of quality control and dampness diagnosis applications.
The TimberMaster incorporates a range of design refinements and features that make it much simpler to use than the instrument it supersedes. The stylish instrument case fits snugly in the hand, so it can be used effortlessly for long periods and the new display is large for visual clarity.
Also if the instrument is inadvertently left on, it switches off automatically after five minutes to conserve the battery life. Protimeter have used their knowledge and expertise to produce an instrument that combines sympathetic design with optimized functionality.
All readings are displayed on a large, easy to read LCD display. May be used with optional heavey duty hammer electrode (PR5055) for sub-surface measurements.
Features
Features and Benefits

  • All readings are displayed on a large LCD display
  • May be used with optional hammer electrode for sub-surface measurements
  • Built in wood calibration scales
  • Automatic temperature correction (requires optional temperature probe BLD5059)
  • Durable and rugged design.
  • Handheld Moisture Tester
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Moisture Meters
Product Number PR5604D
Product Name Timbermaster Deluxe Kit
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm With External Sensor ETF 012 - 01231.9-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
View Details
Humidity Sensors - 10142071-00 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Moisture Sensor - PCE-MWM 210 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Moisture Content; Temperature
Form Factor Sensor
Moisture Content Range 0.0 to 100 %
View Details