InspectorTools CMEXpert Digital Concrete Moisture Meter TR630

Description
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: Meter 9V Battery Instructions Carrying Case to order the CMEXpert Concrete Slab Moisture & Humidity Test Kit. to order the CMEXpert Kit with Wood probe, RH probe and Infrared Surface Thermometer A pocket size non-destructive digital display moisture meter for measuring percentage moisture content in concrete and comparative readings in other floor screeds. The Concrete Encounter CMEXpert is a digital version of the Tramex Concrete Encounter CME4 hand-held electronic impedance moisture meter. It has 4 scales: Concrete, Gypsum, CM Equivalent and a Reference scale. To carry out moisture tests simply brush any dust from a smooth area of concrete and also from electrodes, switch on the CMEX, press it down on the surface to read the percentage moisture content in the concrete slab. There’s absolutely no surface damage and no waiting. The optional Tramex Wood Probe is a hand-held attachment designed to take precise measurements of moisture content in wood and wood products when plugged into the CMEXpert. The Wood Probe is easy to use, extremely accurate, giving readings in 0.1% increments over the entire measurement range. Readings are displayed on digital LCD of the CMEXpert. The Wood Probe offers a most practical and accurate way of ensuring that wood is at the correct moisture level for its intended use, proving to be a vital tool for good quality control of wood floor installations. When plugged into the CMEXpert, the optional Tramex RH Probe provides the ideal solution for the measurement of Humidity, Temperature and Dew-point in structural materials such as concrete flooring, walls etc as well as the environmental conditions within the building or structure. Humidity readings are displayed in both Percentage Relative Humidity (%RH) and grains/lb or grams/kg. The solid-state capacitive sensor in the RH probe gives accurate, fast results. Allows testing of concrete slabs using the In Situ (ASTM F2170) or RH Hood (ASTM 2420-05, BS 5325:2001 & BS 8203:2001) methods.
Description
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: Meter 9V Battery Instructions Carrying Case to order the CMEXpert Concrete Slab Moisture & Humidity Test Kit. to order the CMEXpert Kit with Wood probe, RH probe and Infrared Surface Thermometer A pocket size non-destructive digital display moisture meter for measuring percentage moisture content in concrete and comparative readings in other floor screeds. The Concrete Encounter CMEXpert is a digital version of the Tramex Concrete Encounter CME4 hand-held electronic impedance moisture meter. It has 4 scales: Concrete, Gypsum, CM Equivalent and a Reference scale. To carry out moisture tests simply brush any dust from a smooth area of concrete and also from electrodes, switch on the CMEX, press it down on the surface to read the percentage moisture content in the concrete slab. There’s absolutely no surface damage and no waiting. The optional Tramex Wood Probe is a hand-held attachment designed to take precise measurements of moisture content in wood and wood products when plugged into the CMEXpert. The Wood Probe is easy to use, extremely accurate, giving readings in 0.1% increments over the entire measurement range. Readings are displayed on digital LCD of the CMEXpert. The Wood Probe offers a most practical and accurate way of ensuring that wood is at the correct moisture level for its intended use, proving to be a vital tool for good quality control of wood floor installations. When plugged into the CMEXpert, the optional Tramex RH Probe provides the ideal solution for the measurement of Humidity, Temperature and Dew-point in structural materials such as concrete flooring, walls etc as well as the environmental conditions within the building or structure. Humidity readings are displayed in both Percentage Relative Humidity (%RH) and grains/lb or grams/kg. The solid-state capacitive sensor in the RH probe gives accurate, fast results. Allows testing of concrete slabs using the In Situ (ASTM F2170) or RH Hood (ASTM 2420-05, BS 5325:2001 & BS 8203:2001) methods.

Suppliers

Company
Product
Description
Supplier Links
Ventura, CA, USA
CMEXpert Digital Concrete Moisture Meter
TR630
CMEXpert Digital Concrete Moisture Meter TR630
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: Meter 9V Battery Instructions Carrying Case to order the CMEXpert Concrete Slab Moisture & Humidity Test Kit. to order the CMEXpert Kit with Wood probe, RH probe and Infrared Surface Thermometer A pocket size non-destructive digital display moisture meter for measuring percentage moisture content in concrete and comparative readings in other floor screeds. The Concrete Encounter CMEXpert is a digital version of the Tramex Concrete Encounter CME4 hand-held electronic impedance moisture meter. It has 4 scales: Concrete, Gypsum, CM Equivalent and a Reference scale. To carry out moisture tests simply brush any dust from a smooth area of concrete and also from electrodes, switch on the CMEX, press it down on the surface to read the percentage moisture content in the concrete slab. There’s absolutely no surface damage and no waiting. The optional Tramex Wood Probe is a hand-held attachment designed to take precise measurements of moisture content in wood and wood products when plugged into the CMEXpert. The Wood Probe is easy to use, extremely accurate, giving readings in 0.1% increments over the entire measurement range. Readings are displayed on digital LCD of the CMEXpert. The Wood Probe offers a most practical and accurate way of ensuring that wood is at the correct moisture level for its intended use, proving to be a vital tool for good quality control of wood floor installations. When plugged into the CMEXpert, the optional Tramex RH Probe provides the ideal solution for the measurement of Humidity, Temperature and Dew-point in structural materials such as concrete flooring, walls etc as well as the environmental conditions within the building or structure. Humidity readings are displayed in both Percentage Relative Humidity (%RH) and grains/lb or grams/kg. The solid-state capacitive sensor in the RH probe gives accurate, fast results. Allows testing of concrete slabs using the In Situ (ASTM F2170) or RH Hood (ASTM 2420-05, BS 5325:2001 & BS 8203:2001) methods.

*We match all prices PLUS an extra 10% of the difference - just call!
Standard Equipment Includes:

  • Meter
  • 9V Battery
  • Instructions
  • Carrying Case

to order the CMEXpert Concrete Slab Moisture & Humidity Test Kit.

to order the CMEXpert Kit with Wood probe, RH probe and Infrared Surface Thermometer

A pocket size non-destructive digital display moisture meter for measuring percentage moisture content in concrete and comparative readings in other floor screeds. The Concrete Encounter CMEXpert is a digital version of the Tramex Concrete Encounter CME4 hand-held electronic impedance moisture meter. It has 4 scales: Concrete, Gypsum, CM Equivalent and a Reference scale. To carry out moisture tests simply brush any dust from a smooth area of concrete and also from electrodes, switch on the CMEX, press it down on the surface to read the percentage moisture content in the concrete slab. There’s absolutely no surface damage and no waiting.
The optional Tramex Wood Probe is a hand-held attachment designed to take precise measurements of moisture content in wood and wood products when plugged into the CMEXpert. The Wood Probe is easy to use, extremely accurate, giving readings in 0.1% increments over the entire measurement range. Readings are displayed on digital LCD of the CMEXpert. The Wood Probe offers a most practical and accurate way of ensuring that wood is at the correct moisture level for its intended use, proving to be a vital tool for good quality control of wood floor installations.
When plugged into the CMEXpert, the optional Tramex RH Probe provides the ideal solution for the measurement of Humidity, Temperature and Dew-point in structural materials such as concrete flooring, walls etc as well as the environmental conditions within the building or structure. Humidity readings are displayed in both Percentage Relative Humidity (%RH) and grains/lb or grams/kg. The solid-state capacitive sensor in the RH probe gives accurate, fast results. Allows testing of concrete slabs using the In Situ (ASTM F2170) or RH Hood (ASTM 2420-05, BS 5325:2001 & BS 8203:2001) methods.

Supplier's Site

Technical Specifications

  InspectorTools
Product Category Moisture Meters
Product Number TR630
Product Name CMEXpert Digital Concrete Moisture Meter
Unlock Full Specs
to access all available technical data

Similar Products

Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Electronic Hygrostat DCF 010 - 01012.0-21 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details
Humidity module, compact and pressure-tight - HYT 939P - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 1.8 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details