InspectorTools MO280 Pinless Moisture Meter Water Damage Restoration Kit EXMO280KW

Description
Non-invasive moisture measurement with virtually no surface damage Non-invasive measurement to monitor moisture in wood and other building materials Moisture index display corresponds to % moisture of wood or material being tested Select from 10 wood types and measurement ranges Measurement depth to 0.75" (22mm) below the surface LCD displays % moisture of wood or material being tested <**Water Damage Restoration kit Upgrade Includes: (Note This Kit Does Not Include the Items in the Home Inspection Kit. They are different Kits)** Model MO210 Pocket Moisture Meter 3-1/2 digit LCD display with bargraph Measures wood moisture from 6 to 44% Measures building material moisture from 0.2 to 2% Replaceable 0.3" (8mm) threaded measurement electrode pins Model RH490 Precision Hygro-Thermometer Measurement Ranges: Temperature: -4 to 500°F (-20 to 260°C) Humidity: 0 to 100%RH Dew Point: -22 to 199°F (-30 to 100°C) Wet Bulb: 32 to 176°F (0 to 80°C) Absolute Humidity: 0 to 1120GPP (0 to 160g/kg) Both the Home Inspector Kit and the Water Damage Restoration Kit are supplied in an attractive storage case that provides protection and organization for the testers whenever they are needed.
Description
Non-invasive moisture measurement with virtually no surface damage Non-invasive measurement to monitor moisture in wood and other building materials Moisture index display corresponds to % moisture of wood or material being tested Select from 10 wood types and measurement ranges Measurement depth to 0.75" (22mm) below the surface LCD displays % moisture of wood or material being tested <**Water Damage Restoration kit Upgrade Includes: (Note This Kit Does Not Include the Items in the Home Inspection Kit. They are different Kits)** Model MO210 Pocket Moisture Meter 3-1/2 digit LCD display with bargraph Measures wood moisture from 6 to 44% Measures building material moisture from 0.2 to 2% Replaceable 0.3" (8mm) threaded measurement electrode pins Model RH490 Precision Hygro-Thermometer Measurement Ranges: Temperature: -4 to 500°F (-20 to 260°C) Humidity: 0 to 100%RH Dew Point: -22 to 199°F (-30 to 100°C) Wet Bulb: 32 to 176°F (0 to 80°C) Absolute Humidity: 0 to 1120GPP (0 to 160g/kg) Both the Home Inspector Kit and the Water Damage Restoration Kit are supplied in an attractive storage case that provides protection and organization for the testers whenever they are needed.

Suppliers

Company
Product
Description
Supplier Links
MO280 Pinless Moisture Meter Water Damage Restoration Kit - EXMO280KW - InspectorTools
Ventura, CA, USA
MO280 Pinless Moisture Meter Water Damage Restoration Kit
EXMO280KW
MO280 Pinless Moisture Meter Water Damage Restoration Kit EXMO280KW
Non-invasive moisture measurement with virtually no surface damage Non-invasive measurement to monitor moisture in wood and other building materials Moisture index display corresponds to % moisture of wood or material being tested Select from 10 wood types and measurement ranges Measurement depth to 0.75" (22mm) below the surface LCD displays % moisture of wood or material being tested <**Water Damage Restoration kit Upgrade Includes: (Note This Kit Does Not Include the Items in the Home Inspection Kit. They are different Kits)** Model MO210 Pocket Moisture Meter 3-1/2 digit LCD display with bargraph Measures wood moisture from 6 to 44% Measures building material moisture from 0.2 to 2% Replaceable 0.3" (8mm) threaded measurement electrode pins Model RH490 Precision Hygro-Thermometer Measurement Ranges: Temperature: -4 to 500°F (-20 to 260°C) Humidity: 0 to 100%RH Dew Point: -22 to 199°F (-30 to 100°C) Wet Bulb: 32 to 176°F (0 to 80°C) Absolute Humidity: 0 to 1120GPP (0 to 160g/kg) Both the Home Inspector Kit and the Water Damage Restoration Kit are supplied in an attractive storage case that provides protection and organization for the testers whenever they are needed.

Non-invasive moisture measurement with virtually no surface damage

  • Non-invasive measurement to monitor moisture in wood and other building materials
  • Moisture index display corresponds to % moisture of wood or material being tested
  • Select from 10 wood types and measurement ranges
  • Measurement depth to 0.75" (22mm) below the surface
  • LCD displays % moisture of wood or material being tested

<**Water Damage Restoration kit Upgrade Includes: (Note This Kit Does Not Include the Items in the Home Inspection Kit. They are different Kits)**
Model MO210 Pocket Moisture Meter

  • 3-1/2 digit LCD display with bargraph
  • Measures wood moisture from 6 to 44%
  • Measures building material moisture from 0.2 to 2%
  • Replaceable 0.3" (8mm) threaded measurement electrode pins

Model RH490 Precision Hygro-Thermometer
Measurement Ranges:

  • Temperature: -4 to 500°F (-20 to 260°C)
  • Humidity: 0 to 100%RH
  • Dew Point: -22 to 199°F (-30 to 100°C)
  • Wet Bulb: 32 to 176°F (0 to 80°C)
  • Absolute Humidity: 0 to 1120GPP (0 to 160g/kg)

Both the Home Inspector Kit and the Water Damage Restoration Kit are supplied in an attractive storage case that provides protection and organization for the testers whenever they are needed.

Supplier's Site

Technical Specifications

  InspectorTools
Product Category Moisture Meters
Product Number EXMO280KW
Product Name MO280 Pinless Moisture Meter Water Damage Restoration Kit
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrostat EFR 012 - 01245.9-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details
Humidity, Moisture Sensors - HS1100-ND - DigiKey
Specs
Relative Humidity Range 1 to 99 %
Relative Humidity Accuracy 2 %
Operating Temp -40 to 212 F (-40 to 100 C)
View Details
3 suppliers
Moisture Meter - PCE-MWM 230 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Moisture Content; Temperature
Form Factor Meter
Moisture Content Range 0.0 to 100 %
View Details