InspectorTools Datasheets for Milliohm Meters
Milliohm meters are capable of measuring very small resistances
Milliohm Meters: Learn more
| Product Name | Notes |
|---|---|
| Benchtop meter provides resolution down to 0.01mΩ 7 ranges for wide low resistance measurements High resolution to 0.01mΩ 1999 count display with 0.8" digits 4-wire test cable with Kelvin clip... | |
| High accuracy, high resolution portable Milliohm Meter for field use Four terminal Kelvin measurements Over-temperature and over-voltage protection 5 ranges with 100µΩ max resolution Invalid test indicators prevent inaccurate measurements... | |
| Portable Milliohm meter provides resolution to 100µΩ High accuracy and performance for low resistance measurements Large 0.7" (18mm) LCD 1999 count 4-wire cables with Kelvin clip connectors Manual zero display... | |
| Portable Milliohm meter provides resolution to 100µO Features: High accuracy and performance for low resistance measurements Large 0.7" (18mm) LCD 1999 count 4-wire cables with Kelvin clip connectors Manual zero... |