InspectorTools Mini Pin-Type Moisture Meter PR2000

Description
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: Instrument Carrying case Instructions Cal-check tool Wood calibration chart Deluxe Kit Upgrade Additionally Includes: 5" deep wall probes Extension lead The Protimeter Mini is a compact, general purpose pin type moisture meter used for assessing the moisture conditions in buildings. The Protimeter Mini can be used for making rapid moisture assessments in a wide range of building materials including wood, masonry, drywall, plaster and concrete. The instrument measuring pins are small and sharp which means measurements can be taken at the surface with virtually no mark left behind. The numerical values represent the actual percent moisture content of wood (%MC) and the wood moisture equivalent (WME) of other materials. The Protimeter Mini can be used to determine if the fabric of a building is in a dry, borderline or damp condition. When taking readings in awkward positions, the Protimeter Mini can be used with the optional moisture probe and lead. The optional Protimeter Hammer Electrode can also be used with the Protimeter Mini for determining moisture gradients in wood. Optional Deep Wall Probes can be used with Protimeter Mini to measure the moisture level at depth in a wall, irrespective of the surface condition. Deep Wall Probes are very useful accessories when investigating the cause of the moisture problems within buildings.
Description
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: Instrument Carrying case Instructions Cal-check tool Wood calibration chart Deluxe Kit Upgrade Additionally Includes: 5" deep wall probes Extension lead The Protimeter Mini is a compact, general purpose pin type moisture meter used for assessing the moisture conditions in buildings. The Protimeter Mini can be used for making rapid moisture assessments in a wide range of building materials including wood, masonry, drywall, plaster and concrete. The instrument measuring pins are small and sharp which means measurements can be taken at the surface with virtually no mark left behind. The numerical values represent the actual percent moisture content of wood (%MC) and the wood moisture equivalent (WME) of other materials. The Protimeter Mini can be used to determine if the fabric of a building is in a dry, borderline or damp condition. When taking readings in awkward positions, the Protimeter Mini can be used with the optional moisture probe and lead. The optional Protimeter Hammer Electrode can also be used with the Protimeter Mini for determining moisture gradients in wood. Optional Deep Wall Probes can be used with Protimeter Mini to measure the moisture level at depth in a wall, irrespective of the surface condition. Deep Wall Probes are very useful accessories when investigating the cause of the moisture problems within buildings.

Suppliers

Company
Product
Description
Supplier Links
Mini Pin-Type Moisture Meter - PR2000 - InspectorTools
Ventura, CA, USA
Mini Pin-Type Moisture Meter
PR2000
Mini Pin-Type Moisture Meter PR2000
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: Instrument Carrying case Instructions Cal-check tool Wood calibration chart Deluxe Kit Upgrade Additionally Includes: 5" deep wall probes Extension lead The Protimeter Mini is a compact, general purpose pin type moisture meter used for assessing the moisture conditions in buildings. The Protimeter Mini can be used for making rapid moisture assessments in a wide range of building materials including wood, masonry, drywall, plaster and concrete. The instrument measuring pins are small and sharp which means measurements can be taken at the surface with virtually no mark left behind. The numerical values represent the actual percent moisture content of wood (%MC) and the wood moisture equivalent (WME) of other materials. The Protimeter Mini can be used to determine if the fabric of a building is in a dry, borderline or damp condition. When taking readings in awkward positions, the Protimeter Mini can be used with the optional moisture probe and lead. The optional Protimeter Hammer Electrode can also be used with the Protimeter Mini for determining moisture gradients in wood. Optional Deep Wall Probes can be used with Protimeter Mini to measure the moisture level at depth in a wall, irrespective of the surface condition. Deep Wall Probes are very useful accessories when investigating the cause of the moisture problems within buildings.

*We match all prices PLUS an extra 10% of the difference - just call!
Standard Equipment Includes:

  • Instrument
  • Carrying case
  • Instructions
  • Cal-check tool
  • Wood calibration chart

Deluxe Kit Upgrade Additionally Includes:

  • 5" deep wall probes
  • Extension lead

The Protimeter Mini is a compact, general purpose pin type moisture meter used for assessing the moisture conditions in buildings.
The Protimeter Mini can be used for making rapid moisture assessments in a wide range of building materials including wood, masonry, drywall, plaster and concrete. The instrument measuring pins are small and sharp which means measurements can be taken at the surface with virtually no mark left behind.
The numerical values represent the actual percent moisture content of wood (%MC) and the wood moisture equivalent (WME) of other materials. The Protimeter Mini can be used to determine if the fabric of a building is in a dry, borderline or damp condition.
When taking readings in awkward positions, the Protimeter Mini can be used with the optional moisture probe and lead. The optional Protimeter Hammer Electrode can also be used with the Protimeter Mini for determining moisture gradients in wood.
Optional Deep Wall Probes can be used with Protimeter Mini to measure the moisture level at depth in a wall, irrespective of the surface condition. Deep Wall Probes are very useful accessories when investigating the cause of the moisture problems within buildings.

Supplier's Site

Technical Specifications

  InspectorTools
Product Category Moisture Meters
Product Number PR2000
Product Name Mini Pin-Type Moisture Meter
Unlock Full Specs
to access all available technical data

Similar Products

Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Mechanical Hygrostat - MFR 012 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Instrument
View Details
Humidity, Moisture Sensors - 2952-MK33-W(300PF+/-40PF)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 374 F (-40 to 190 C)
Digital Outputs Capacitance
View Details