InspectorTools Professional Pin-Type Moisture Meter Kit - PTMK141 TR153

Description
Pictured here with optional Hammer Probe. Standard Equipment Includes: Meter 9V battery Instructions Hand Held Electrode (with cable and 5/8" (30mm)pins) Hard carrying case The Professional is a hand-held instrument designed to take precise measurements of moisture content in wood and wood products. Using built-in electronic probes, or optional interchangeable electrodes, the Professional is easy to use, extremely, giving readings from 8% to 40% in 0.1% increments over the entire measurement range. Readings are displayed on the large clearview digital LCD dial. The Professional offers a most practical and accurate way of ensuring that wood is at correct moisture level for its intended use, proving to be a vital tool for good quality control. These portable, battery-operated meters combine a sophisticated electronic design with a durable, lightweight aluminum housing. A choice of interchangeable electrodes and pins makes the Professional flexible enough for virtually any application. The selection of electrodes includes: deep hammer type, shallow penetration and deep wall type.
Description
Pictured here with optional Hammer Probe. Standard Equipment Includes: Meter 9V battery Instructions Hand Held Electrode (with cable and 5/8" (30mm)pins) Hard carrying case The Professional is a hand-held instrument designed to take precise measurements of moisture content in wood and wood products. Using built-in electronic probes, or optional interchangeable electrodes, the Professional is easy to use, extremely, giving readings from 8% to 40% in 0.1% increments over the entire measurement range. Readings are displayed on the large clearview digital LCD dial. The Professional offers a most practical and accurate way of ensuring that wood is at correct moisture level for its intended use, proving to be a vital tool for good quality control. These portable, battery-operated meters combine a sophisticated electronic design with a durable, lightweight aluminum housing. A choice of interchangeable electrodes and pins makes the Professional flexible enough for virtually any application. The selection of electrodes includes: deep hammer type, shallow penetration and deep wall type.

Suppliers

Company
Product
Description
Supplier Links
Professional Pin-Type Moisture Meter Kit - PTMK141 - TR153 - InspectorTools
Ventura, CA, USA
Professional Pin-Type Moisture Meter Kit - PTMK141
TR153
Professional Pin-Type Moisture Meter Kit - PTMK141 TR153
Pictured here with optional Hammer Probe. Standard Equipment Includes: Meter 9V battery Instructions Hand Held Electrode (with cable and 5/8" (30mm)pins) Hard carrying case The Professional is a hand-held instrument designed to take precise measurements of moisture content in wood and wood products. Using built-in electronic probes, or optional interchangeable electrodes, the Professional is easy to use, extremely, giving readings from 8% to 40% in 0.1% increments over the entire measurement range. Readings are displayed on the large clearview digital LCD dial. The Professional offers a most practical and accurate way of ensuring that wood is at correct moisture level for its intended use, proving to be a vital tool for good quality control. These portable, battery-operated meters combine a sophisticated electronic design with a durable, lightweight aluminum housing. A choice of interchangeable electrodes and pins makes the Professional flexible enough for virtually any application. The selection of electrodes includes: deep hammer type, shallow penetration and deep wall type.

Pictured here with optional Hammer Probe.
Standard Equipment Includes:

  • Meter
  • 9V battery
  • Instructions
  • Hand Held Electrode (with cable and 5/8" (30mm)pins)
  • Hard carrying case

The Professional is a hand-held instrument designed to take precise measurements of moisture content in wood and wood products. Using built-in electronic probes, or optional interchangeable electrodes, the Professional is easy to use, extremely, giving readings from 8% to 40% in 0.1% increments over the entire measurement range. Readings are displayed on the large clearview digital LCD dial.
The Professional offers a most practical and accurate way of ensuring that wood is at correct moisture level for its intended use, proving to be a vital tool for good quality control.
These portable, battery-operated meters combine a sophisticated electronic design with a durable, lightweight aluminum housing. A choice of interchangeable electrodes and pins makes the Professional flexible enough for virtually any application. The selection of electrodes includes: deep hammer type, shallow penetration and deep wall type.

Supplier's Site

Technical Specifications

  InspectorTools
Product Category Moisture Meters
Product Number TR153
Product Name Professional Pin-Type Moisture Meter Kit - PTMK141
Unlock Full Specs
to access all available technical data

Similar Products

Humidity, Moisture Sensors - 2952-HYT939P(16BAR)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 1.8 %
View Details
Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Electronic Hygrostat EFR 012 - 01245.9-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details