InspectorTools Datasheets for Sound Level Meters and Noise Dosimeters
Sound level meters and noise dosimeters are used in sound and noise analysis. Applications include industrial safety, traffic noise studies, and scientific noise measurement.
Sound Level Meters and Noise Dosimeters: Learn more
| Product Name | Notes |
|---|---|
| 2 integrating sound level meter with Octave and 1/3 Octave Band Real Time display 160x160 dot matrix backlit LCD displays Leq, LE, Lmax, Lmin, and Lp Built-in memory stores up... | |
| 2 meter with datalogging memory for 16,000 records plus PC interface and software High accuracy meets ANSI and IEC 651 Type 2 standards Large LCD with Fast 50 segment bargraph... | |
| accuracy Type 2 Meter Provides 1.5dB accuracy Meets ANSI and IEC 651 Type 2 standards High and Low measuring ranges Max Hold with reset button Built-in calibration check (94dB) Analog... | |
| Big backlit display, PC Interface & background sound absorber High accuracy meets ANSI & IEC 651 Type 2 standards Background noise absorber for machine noise measurements filters ambient noise RS-232... | |
| Built-in LEDs alert user when sound level is too high or too low Bright LEDs (red flashing or green) aletr user when sound level is too high or too low... | |
| Includes Windows® compatible software High accuracy meets ANSI and IEC 651 Type 2 standards Auto/Manual ranging Min/Max and Max Hold RS-232 interface for capturing data directly on a PC Analog... | |
| Leq and SEL measurements with built-in datalogger and PC interface Meets ANSI and IEC 651/804 Type 2 standards Datalogging function records up to 32,000 records Programmable integrating time; Real time... | |
| Measure total sound exposure over an 8-hour period Perform OSHA and IEC Noise accumulation surveys Adjustable Criterion Level, Exchange Rate, and Threshold Ideal for personal/workplace accumulated noise exposure Also has... | |
| Measure total sound exposure over an 8-hour period Perform OSHA and IEC Noise accumulation surveys Adjustable Criterion Level, Exchange Rate, and Threshold Ideal for personal/workplace accumulated noise exposure Model 407354... | |
| Two range meter with backlit LCD display High accuracy meets ANSI and IEC 651 Type 2 standards High and Low measuring ranges Low: 35 to 100dB High: 65 to 130dB... |