InspectorTools Datasheets for Tachometers
Tachometers are used to measure the velocity of a rotating object. They operate on the principle that a driven motor (i.e., a motor operated as a generator) produces a voltage that is proportional to the angular velocity of the motor shaft.
Tachometers: Learn more
| Product Name | Notes |
|---|---|
| 2 meters in one — Stroboscope to analyze rotating objects and Tachometer to measure rpms Stroboscope course and fine flash rate adjustments to freeze and analyze rotating objects Battery operation... | |
| and accurate RPM and surface speed measurements Make contact measurements of rotating objects Measure linear surface speeds in ft/min or m/min using three accessory wheels provided Recalls Last/MAX/MIN values | |
| Choice of Non-contact RPM measurements using visible light or laser light Make non-contact rpm measurements of rotating objects Use reflective tape on object to be measured and point the integral... | |
| Combines both contact and non-contact models for use in all applications Features: Characters on display reverse direction depending on contact or photo mode Uses a Laser for greater distance non-contact... | |
| Contact Tachometer includes a non-contact IR Thermometer for surface temperature measurements Built-in IR thermometer with laser measures remote surface temperature on motors and rotating parts Provides wide RPM (photo and... | |
| Continuous & accurate readings from 5 to 99,990rpm Measure rpm from 5 to 99,990rpm with microprocessor quartz crystal accuracy of 0.05% Large LED display updates 1/sec (rpm<60) Resolution: 0.1rpm (5... | |
| For non-contact RPM Measurement Features: Large easy to read LCD display Hold button freezes displayed readings Ergonomically designed and pocket size housing with protective finger guard Non-contact integral light beam... | |
| For rpm and surface speed measurements Features: Large easy to read LCD display Hold button freezes displayed readings Ergonomically designed and pocket size housing with protective finger guard Surface wheels... | |
| Freeze motion and analyze rotating objects without contact Checks and analyzes motion and speed by simply aiming and synchronizing its flash rate (fpm) with a rotating object rpms on 4... | |
| Standard Equipment Includes: Instrument with tips and wheel for rpm or linear surface speed Four 1.5V AA batteries Reflective tape Carrying case Combines both contact and non-contact models for use... |