InspectorTools MO280 Pinless Moisture Meter Home Inspector Kit EXMO280KH

Description
Non-invasive moisture measurement with virtually no surface damage Non-invasive measurement to monitor moisture in wood and other building materials Moisture index display corresponds to % moisture of wood or material being tested Select from 10 wood types and measurement ranges Measurement depth to 0.75" (22mm) below the surface LCD displays % moisture of wood or material being tested **Home Inspector Kit Includes:** Model 42500 Mini IR Thermometer Ideal for testing HVAC supply and return applications Measures from -4 to 500°F (-20 to 260°C) Built-in laser pointer improves aim and identifies target 0.95 fixed emissivity with 6:1 distance to target ratio Model ET10 GFCI Receptacle Tester Tests for faulty wiring in 3-wire receptacles and GFCI Circuits Detects 5 wiring faults Lights indicate circuit condition Model 39240 Waterproof Stem Thermometer Ideal for testing hot water heaters Measures from -40 to 392°F (-40 to 200°C) 2.75" (70mm) stainless steel stem Both the Home Inspector Kit and the Water Damage Restoration Kit are supplied in an attractive storage case that provides protection and organization for the testers whenever they are needed.
Description
Non-invasive moisture measurement with virtually no surface damage Non-invasive measurement to monitor moisture in wood and other building materials Moisture index display corresponds to % moisture of wood or material being tested Select from 10 wood types and measurement ranges Measurement depth to 0.75" (22mm) below the surface LCD displays % moisture of wood or material being tested **Home Inspector Kit Includes:** Model 42500 Mini IR Thermometer Ideal for testing HVAC supply and return applications Measures from -4 to 500°F (-20 to 260°C) Built-in laser pointer improves aim and identifies target 0.95 fixed emissivity with 6:1 distance to target ratio Model ET10 GFCI Receptacle Tester Tests for faulty wiring in 3-wire receptacles and GFCI Circuits Detects 5 wiring faults Lights indicate circuit condition Model 39240 Waterproof Stem Thermometer Ideal for testing hot water heaters Measures from -40 to 392°F (-40 to 200°C) 2.75" (70mm) stainless steel stem Both the Home Inspector Kit and the Water Damage Restoration Kit are supplied in an attractive storage case that provides protection and organization for the testers whenever they are needed.

Suppliers

Company
Product
Description
Supplier Links
MO280 Pinless Moisture Meter Home Inspector Kit - EXMO280KH - InspectorTools
Ventura, CA, USA
MO280 Pinless Moisture Meter Home Inspector Kit
EXMO280KH
MO280 Pinless Moisture Meter Home Inspector Kit EXMO280KH
Non-invasive moisture measurement with virtually no surface damage Non-invasive measurement to monitor moisture in wood and other building materials Moisture index display corresponds to % moisture of wood or material being tested Select from 10 wood types and measurement ranges Measurement depth to 0.75" (22mm) below the surface LCD displays % moisture of wood or material being tested **Home Inspector Kit Includes:** Model 42500 Mini IR Thermometer Ideal for testing HVAC supply and return applications Measures from -4 to 500°F (-20 to 260°C) Built-in laser pointer improves aim and identifies target 0.95 fixed emissivity with 6:1 distance to target ratio Model ET10 GFCI Receptacle Tester Tests for faulty wiring in 3-wire receptacles and GFCI Circuits Detects 5 wiring faults Lights indicate circuit condition Model 39240 Waterproof Stem Thermometer Ideal for testing hot water heaters Measures from -40 to 392°F (-40 to 200°C) 2.75" (70mm) stainless steel stem Both the Home Inspector Kit and the Water Damage Restoration Kit are supplied in an attractive storage case that provides protection and organization for the testers whenever they are needed.

Non-invasive moisture measurement with virtually no surface damage

  • Non-invasive measurement to monitor moisture in wood and other building materials
  • Moisture index display corresponds to % moisture of wood or material being tested
  • Select from 10 wood types and measurement ranges
  • Measurement depth to 0.75" (22mm) below the surface
  • LCD displays % moisture of wood or material being tested

**Home Inspector Kit Includes:**
Model 42500 Mini IR Thermometer

  • Ideal for testing HVAC supply and return applications
  • Measures from -4 to 500°F (-20 to 260°C)
  • Built-in laser pointer improves aim and identifies target
  • 0.95 fixed emissivity with 6:1 distance to target ratio

Model ET10 GFCI Receptacle Tester

  • Tests for faulty wiring in 3-wire receptacles and GFCI Circuits
  • Detects 5 wiring faults
  • Lights indicate circuit condition

Model 39240 Waterproof Stem Thermometer

  • Ideal for testing hot water heaters
  • Measures from -40 to 392°F (-40 to 200°C)
  • 2.75" (70mm) stainless steel stem

Both the Home Inspector Kit and the Water Damage Restoration Kit are supplied in an attractive storage case that provides protection and organization for the testers whenever they are needed.

Supplier's Site

Technical Specifications

  InspectorTools
Product Category Moisture Meters
Product Number EXMO280KH
Product Name MO280 Pinless Moisture Meter Home Inspector Kit
Unlock Full Specs
to access all available technical data

Similar Products

Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Electronic Hygrostat DCF 010 - 01012.0-20 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details
Low humidity probe for dew point monitoring - HPM.HYT.939p.K.0.KK.SA.S - Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 0.5000 %
Operating Temp -40 to 176 F (-40 to 80 C)
View Details