InspectorTools Datasheets for Megohmmeters
Megohmmeters generate high voltage, low current signals for testing the breakdown strength of electrical insulation. They are called megohmmeters because the insulating resistance of a properly designed product is expressed in mega ohms (M
).
Megohmmeters: Learn more
| Product Name | Notes |
|---|---|
| 1000V digital tester with automatic 3 minute test Three test voltages of 250V, 500V and 1000V Insulation Resistance to 2000MΩ Safety Power Lock enables “hands free” operation for 3 minute... | |
| 1000V digital tester with large backlit display 1000V test voltage Insulation Resistance to 2000MΩ Large 3-1/2 Digit (1999 count) multifunction backlit LCD with Data Hold Two ranges with 2% basic... | |
| 1000V digital tester with large dual backlit display 250V, 500V, and 1000V test voltages Insulation Resistance to 2000MΩ Lo Ω function for testing connections Lock Power On Function for hands-free... | |
| 1000V, 500V, 250V digital tester Measure Insulation Resistance to 10GΩ Large LCD display with analog bargraph Lo ohms function for testing connections Automatic discharge of capacitive voltage charges AC/DC voltage... | |
| 3-phase sequence indicator plus MultiMeter with Frequency, Capacitance, and Temperature function Features Functions include Phase, AC/DC Voltage, Capacitance, Resistance, Frequency, Temperature, Continuity and Diode Phase indicator identifies clockwise or counter-clockwise... | |
| Tests insulation of wires, cables, transformers and electrical motors Comes as a complete kit including test leads and PC software Selectable test voltages 250V, 500V and 1000V Programmable timer to... |