InspectorTools Datasheets for Power Quality Analyzers and Monitors
Power quality analyzers measure and monitor electrical power parameters to avoid disturbances, track steady-state variations, and ensure the reliability of power distribution systems.
Power Quality Analyzers and Monitors: Learn more
| Product Name | Notes |
|---|---|
| A 3-Phase Power & Harmonics Analyzer (110V) Features: Large backlit LCD displays up to 35 parameters in one screen True RMS power measurements with Harmonics display (1-99th order) Capture 28... | |
| A 3-Phase Power & Harmonics Analyzer (220V) Features: Large backlit LCD displays up to 35 parameters in one screen True RMS power measurements with Harmonics display (1-99th order) Capture 28... | |
| A 3-Phase Power Analyzer/Datalogger (50 Hz) Large backlighting LCD display Displays 10 parameters simultaneously (kW, kVAR, kVA, PF plus the voltage and current of the three phases) Clamp-on True RMS... | |
| A 3-Phase Power Analyzer/Datalogger (60 Hz) Large backlighting LCD display Displays 10 parameters simultaneously (kW, kVAR, kVA, PF plus the voltage and current of the three phases) Clamp-on True RMS... | |
| A 3-Phase Power Analyzer/Datalogger Features Single phase, 3-phase/3-wire or 3-phase/4-wire systems Large backlighting LCD displays 35 parameters simultaneously (MW, kVAR, MVA, PF plus the voltage and current of the 3... | |
| A True RMS AC/DC 3-Phase Clamp-on Power Analyzer Features Display Lead/Lag Current/Voltage phase shift in degrees Store/recall last 5 readings DC Current Auto-Zero Dual displays: kW+PF, kVA+kVAR, phase-angle+Hz, Volts+Hz, or... | |
| A True RMS AC/DC Clamp-on Power Datalogger Kit Features 1000A Clamp measures 1f or 3f (phase) power to 600kW Dual display of kW+PF, kVA+PF, V+A, A+Hz or V+Hz Large 4-digit... | |
| Amprobe’s full-featured Three-Phase Power Quality Recorders provide the essential functions and capabilities required to operate accurately and effectively in today’s demanding electrical environmentsFeatures True RMS (TRMS) Measures and Records... | |
| Compact, battery operated appliance tester for analyzing AC power loads Features: Four simultaneous displays of Watts, Power Factor or VA, Voltage or Hz, Amps True RMS Voltage & Current measurements... | |
| Compact, battery operated datalogging appliance tester for analyzing AC/DC power loads Features: Built-in Datalogger stores up to 1,012 readings (single record/continuous datalogging) Four simultaneous displays of Watts, Power Factor or... |