InspectorTools NavigatorPro 3-in-1 Moisture Meter DENP

Description
Standard Equipment Includes: Meter (1) RHT-S1 humidity sensor Carrying case Please note that an electrode (2E, 21E or 26ES) is required for pin-mode applications Basic Package Upgrade Additionally Includes: 2-E electrode PC/KIT Restoration Package Upgrade Additionally Includes: 26-ES hammer 2-E electrode 21-E electrode (20) CS-2 sleeves PC/KIT software application program (1) RHT-C1 cable Great for the restoration contractor who needs to provide documentation. Navigator Series - Meeting the restoration contractor’s demand for detailed, accurate, and accessible information The Navigator Series moisture meters feature advanced job definition that organizes readings of the floor, wall, and ceiling in affected rooms. Stored readings can be downloaded to a spreadsheet on your PC, providing clear, complete documentation of every job. With features you can’t find anywhere else, plus Delmhorst’s renowned quality and service, the Navigator Series will guide you from wet to dry! Navigator & Navigator Pro multi-function meters can be used in a variety of Restoration and building inspection applications: Check moisture in drywall, insulation, wood, concrete, and plaster. Perform ASTM F2170 relative humidity test in concrete flooring. Trace leaks and find exterior moisture, and locate dry rot. Basic Operation: Simplified controls for quick and easy use. Enhanced Operation: Job definition of up to 5 jobs with unique Job ID numbers. Data grouping by specific rooms, with up to 32 rooms per job. Features Optional infrared PC Linkage & Software application. Rugged construction ensures years of reliable use. Sturdy plastic carrying case. 1 year warranty.
Description
Standard Equipment Includes: Meter (1) RHT-S1 humidity sensor Carrying case Please note that an electrode (2E, 21E or 26ES) is required for pin-mode applications Basic Package Upgrade Additionally Includes: 2-E electrode PC/KIT Restoration Package Upgrade Additionally Includes: 26-ES hammer 2-E electrode 21-E electrode (20) CS-2 sleeves PC/KIT software application program (1) RHT-C1 cable Great for the restoration contractor who needs to provide documentation. Navigator Series - Meeting the restoration contractor’s demand for detailed, accurate, and accessible information The Navigator Series moisture meters feature advanced job definition that organizes readings of the floor, wall, and ceiling in affected rooms. Stored readings can be downloaded to a spreadsheet on your PC, providing clear, complete documentation of every job. With features you can’t find anywhere else, plus Delmhorst’s renowned quality and service, the Navigator Series will guide you from wet to dry! Navigator & Navigator Pro multi-function meters can be used in a variety of Restoration and building inspection applications: Check moisture in drywall, insulation, wood, concrete, and plaster. Perform ASTM F2170 relative humidity test in concrete flooring. Trace leaks and find exterior moisture, and locate dry rot. Basic Operation: Simplified controls for quick and easy use. Enhanced Operation: Job definition of up to 5 jobs with unique Job ID numbers. Data grouping by specific rooms, with up to 32 rooms per job. Features Optional infrared PC Linkage & Software application. Rugged construction ensures years of reliable use. Sturdy plastic carrying case. 1 year warranty.

Suppliers

Company
Product
Description
Supplier Links
NavigatorPro 3-in-1 Moisture Meter - DENP - InspectorTools
Ventura, CA, USA
NavigatorPro 3-in-1 Moisture Meter
DENP
NavigatorPro 3-in-1 Moisture Meter DENP
Standard Equipment Includes: Meter (1) RHT-S1 humidity sensor Carrying case Please note that an electrode (2E, 21E or 26ES) is required for pin-mode applications Basic Package Upgrade Additionally Includes: 2-E electrode PC/KIT Restoration Package Upgrade Additionally Includes: 26-ES hammer 2-E electrode 21-E electrode (20) CS-2 sleeves PC/KIT software application program (1) RHT-C1 cable Great for the restoration contractor who needs to provide documentation. Navigator Series - Meeting the restoration contractor’s demand for detailed, accurate, and accessible information The Navigator Series moisture meters feature advanced job definition that organizes readings of the floor, wall, and ceiling in affected rooms. Stored readings can be downloaded to a spreadsheet on your PC, providing clear, complete documentation of every job. With features you can’t find anywhere else, plus Delmhorst’s renowned quality and service, the Navigator Series will guide you from wet to dry! Navigator & Navigator Pro multi-function meters can be used in a variety of Restoration and building inspection applications: Check moisture in drywall, insulation, wood, concrete, and plaster. Perform ASTM F2170 relative humidity test in concrete flooring. Trace leaks and find exterior moisture, and locate dry rot. Basic Operation: Simplified controls for quick and easy use. Enhanced Operation: Job definition of up to 5 jobs with unique Job ID numbers. Data grouping by specific rooms, with up to 32 rooms per job. Features Optional infrared PC Linkage & Software application. Rugged construction ensures years of reliable use. Sturdy plastic carrying case. 1 year warranty.

Standard Equipment Includes:

  • Meter
  • (1) RHT-S1 humidity sensor
  • Carrying case
  • Please note that an electrode (2E, 21E or 26ES) is required for pin-mode applications

Basic Package Upgrade Additionally Includes:

  • 2-E electrode
  • PC/KIT

Restoration Package Upgrade Additionally Includes:

  • 26-ES hammer
  • 2-E electrode
  • 21-E electrode
  • (20) CS-2 sleeves
  • PC/KIT software application program
  • (1) RHT-C1 cable
  • Great for the restoration contractor who needs to provide documentation.

Navigator Series - Meeting the restoration contractor’s demand for detailed, accurate, and accessible information
The Navigator Series moisture meters feature advanced job definition that organizes readings of the floor, wall, and ceiling in affected rooms. Stored readings can be downloaded to a spreadsheet on your PC, providing clear, complete documentation of every job. With features you can’t find anywhere else, plus Delmhorst’s renowned quality and service, the Navigator Series will guide you from wet to dry!
Navigator & Navigator Pro multi-function meters can be used in a variety of Restoration and building inspection applications:

  • Check moisture in drywall, insulation, wood, concrete, and plaster.
  • Perform ASTM F2170 relative humidity test in concrete flooring.
  • Trace leaks and find exterior moisture, and locate dry rot.

Basic Operation:

  • Simplified controls for quick and easy use.

Enhanced Operation:

  • Job definition of up to 5 jobs with unique Job ID numbers.
  • Data grouping by specific rooms, with up to 32 rooms per job.

Features

  • Optional infrared PC Linkage & Software application.
  • Rugged construction ensures years of reliable use.
  • Sturdy plastic carrying case.
  • 1 year warranty.
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Moisture Meters
Product Number DENP
Product Name NavigatorPro 3-in-1 Moisture Meter
Unlock Full Specs
to access all available technical data

Similar Products

Humidity module for dew point monitoring - HYT 939 K5 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 0.5000 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Electronic Hygrostat EFR 012 - 01245.0-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details