InspectorTools Datasheets for Dissolved Oxygen Meters
Dissolved oxygen meters are analytical instruments that are used to measure the amount of oxygen dissolved in a liquid sample.
Dissolved Oxygen Meters: Learn more
| Product Name | Notes |
|---|---|
| WT-50 Dissolved Oxygen Water Quality Meter Keep the costs and risks of maintaining water quality, distribution and waste under control with this easy to use, one touch water management tester. | |
| Dual display of Oxygen concentration in solutions and Temperature — plus RS-232 PC interface Measures dissolved oxygen, oxygen, plus temperature Min/Max/Avg, Data Hold and Auto power off Automatic Temperature Compensation... | |
| Easy to replace screw on membrane cap with optional extension cables Oxygen level displayed as % Saturation or Concentration (mg/L [ppm]) Adjustable Altitude Compensation (0-20,000ft in 1,000ft increments) Adjustable Salinity... | |
| User friendly kit economically measures 6 parameters supporting water, wastewater, groundwater, aquaculture and fisheries professionals Kit Includes: EC500 pH/Conductivity ExStik® II meter with combination high accuracy multi-ranging Conductivity sensor for... |