InspectorTools BD10 EIFS Package DEBD10EIFS

Description
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: BD-10 meter 21E electrode with 3.25" insulated pins Hole punch 6-inch insulated pins Carrying case Extra contact pins for meter Instructions Features Designed to check moisture levels in wood, concrete, EIFS, sheetrock, and other materials Resistance technology recognized around the world as the most accurate method for measuring moisture 6%-40% moisture range for wood 0 to 100 reference scale for non-wood materials Analog readout Built-in calibration check Temperature stable circuit Ergonomic case design Easy one-hand operation Includes (1) 9-Volt Battery Includes sturdy carrying case One-year warranty Over fifty years of proven quality, accuracy and service
Description
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: BD-10 meter 21E electrode with 3.25" insulated pins Hole punch 6-inch insulated pins Carrying case Extra contact pins for meter Instructions Features Designed to check moisture levels in wood, concrete, EIFS, sheetrock, and other materials Resistance technology recognized around the world as the most accurate method for measuring moisture 6%-40% moisture range for wood 0 to 100 reference scale for non-wood materials Analog readout Built-in calibration check Temperature stable circuit Ergonomic case design Easy one-hand operation Includes (1) 9-Volt Battery Includes sturdy carrying case One-year warranty Over fifty years of proven quality, accuracy and service

Suppliers

Company
Product
Description
Supplier Links
BD10 EIFS Package - DEBD10EIFS - InspectorTools
Ventura, CA, USA
BD10 EIFS Package
DEBD10EIFS
BD10 EIFS Package DEBD10EIFS
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: BD-10 meter 21E electrode with 3.25" insulated pins Hole punch 6-inch insulated pins Carrying case Extra contact pins for meter Instructions Features Designed to check moisture levels in wood, concrete, EIFS, sheetrock, and other materials Resistance technology recognized around the world as the most accurate method for measuring moisture 6%-40% moisture range for wood 0 to 100 reference scale for non-wood materials Analog readout Built-in calibration check Temperature stable circuit Ergonomic case design Easy one-hand operation Includes (1) 9-Volt Battery Includes sturdy carrying case One-year warranty Over fifty years of proven quality, accuracy and service

*We match all prices PLUS an extra 10% of the difference - just call!
Standard Equipment Includes:

  • BD-10 meter
  • 21E electrode with 3.25" insulated pins
  • Hole punch
  • 6-inch insulated pins
  • Carrying case
  • Extra contact pins for meter
  • Instructions

Features

  • Designed to check moisture levels in wood, concrete, EIFS, sheetrock, and other materials
  • Resistance technology recognized around the world as the most accurate method for measuring moisture
  • 6%-40% moisture range for wood
  • 0 to 100 reference scale for non-wood materials
  • Analog readout
  • Built-in calibration check
  • Temperature stable circuit
  • Ergonomic case design
  • Easy one-hand operation
  • Includes (1) 9-Volt Battery
  • Includes sturdy carrying case
  • One-year warranty
  • Over fifty years of proven quality, accuracy and service
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Moisture Meters
Product Number DEBD10EIFS
Product Name BD10 EIFS Package
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm ETF 012 - 01230.0-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Instrument
View Details
Humidity Sensors - 10142071-02 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Multifunction Relative Humidity Meter - PCE-HVAC 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Meter
View Details