InspectorTools Skipper Plus TR225

Description
Standard Equipment Includes: Meter 9V battery Instructions Zipper carrying pouch Upgrade #1 - Marine Survey Kit Additionally Includes: Professional pin-type moisture meter Hand held electrode w/3" pins Digital hygrometer Meter batteries Instructions Foam lined carrying case Upgrade #2 - Infrared Surface Thermometer Additionally Includes: Infrared surface thermometer A pocket size, non-destructive moisture meter designed to locate moisture in boat hulls and fittings, the SKIPPER non-destructive moisture meter provides a complete, safe method for detecting excess moisture in GRP and wooden boats. It has three ranges of operation making it suitable for use on wood and fiberglass, in fresh or salt water. How it works: The Skipper moisture meter detects moisture in wood or GRP (Glass Reinforced Plastic) by measuring the resistance between two low frequency AC signals transmitted from the soft rubber electrodes on the base of the instrument. Because salt water is more conductive than fresh water, the Skipper is fitted with different ranges of sensitivity to allow testing of wood or GRP in either fresh or salt water environments. Simply select the correct scale: Scale 1: Moisture in wood in fresh water or GRP in saltwater Scale 2: Moisture in GRP in freshwater Scale 3: Moisture in wood in saltwater Features New Features: Deeper signal penetration up to an 1" into the materials being tested. Wider range of readings for wood of 5% to 30% and 0 to 100 comparative for all other materials. Larger clear easy to read display giving meaningful readings. Hold Function enables user to "freeze" the reading. Useful for taking readings when the meter face is not visible. Switch-able "On" or "Off" audio warning tone. Automatic Power Cutoff switches "Off" when not in use. Automatic Default to last user setting when switched back on.
Description
Standard Equipment Includes: Meter 9V battery Instructions Zipper carrying pouch Upgrade #1 - Marine Survey Kit Additionally Includes: Professional pin-type moisture meter Hand held electrode w/3" pins Digital hygrometer Meter batteries Instructions Foam lined carrying case Upgrade #2 - Infrared Surface Thermometer Additionally Includes: Infrared surface thermometer A pocket size, non-destructive moisture meter designed to locate moisture in boat hulls and fittings, the SKIPPER non-destructive moisture meter provides a complete, safe method for detecting excess moisture in GRP and wooden boats. It has three ranges of operation making it suitable for use on wood and fiberglass, in fresh or salt water. How it works: The Skipper moisture meter detects moisture in wood or GRP (Glass Reinforced Plastic) by measuring the resistance between two low frequency AC signals transmitted from the soft rubber electrodes on the base of the instrument. Because salt water is more conductive than fresh water, the Skipper is fitted with different ranges of sensitivity to allow testing of wood or GRP in either fresh or salt water environments. Simply select the correct scale: Scale 1: Moisture in wood in fresh water or GRP in saltwater Scale 2: Moisture in GRP in freshwater Scale 3: Moisture in wood in saltwater Features New Features: Deeper signal penetration up to an 1" into the materials being tested. Wider range of readings for wood of 5% to 30% and 0 to 100 comparative for all other materials. Larger clear easy to read display giving meaningful readings. Hold Function enables user to "freeze" the reading. Useful for taking readings when the meter face is not visible. Switch-able "On" or "Off" audio warning tone. Automatic Power Cutoff switches "Off" when not in use. Automatic Default to last user setting when switched back on.

Suppliers

Company
Product
Description
Supplier Links
Skipper Plus - TR225 - InspectorTools
Ventura, CA, USA
Skipper Plus
TR225
Skipper Plus TR225
Standard Equipment Includes: Meter 9V battery Instructions Zipper carrying pouch Upgrade #1 - Marine Survey Kit Additionally Includes: Professional pin-type moisture meter Hand held electrode w/3" pins Digital hygrometer Meter batteries Instructions Foam lined carrying case Upgrade #2 - Infrared Surface Thermometer Additionally Includes: Infrared surface thermometer A pocket size, non-destructive moisture meter designed to locate moisture in boat hulls and fittings, the SKIPPER non-destructive moisture meter provides a complete, safe method for detecting excess moisture in GRP and wooden boats. It has three ranges of operation making it suitable for use on wood and fiberglass, in fresh or salt water. How it works: The Skipper moisture meter detects moisture in wood or GRP (Glass Reinforced Plastic) by measuring the resistance between two low frequency AC signals transmitted from the soft rubber electrodes on the base of the instrument. Because salt water is more conductive than fresh water, the Skipper is fitted with different ranges of sensitivity to allow testing of wood or GRP in either fresh or salt water environments. Simply select the correct scale: Scale 1: Moisture in wood in fresh water or GRP in saltwater Scale 2: Moisture in GRP in freshwater Scale 3: Moisture in wood in saltwater Features New Features: Deeper signal penetration up to an 1" into the materials being tested. Wider range of readings for wood of 5% to 30% and 0 to 100 comparative for all other materials. Larger clear easy to read display giving meaningful readings. Hold Function enables user to "freeze" the reading. Useful for taking readings when the meter face is not visible. Switch-able "On" or "Off" audio warning tone. Automatic Power Cutoff switches "Off" when not in use. Automatic Default to last user setting when switched back on.

Standard Equipment Includes:

  • Meter
  • 9V battery
  • Instructions
  • Zipper carrying pouch

Upgrade #1 - Marine Survey Kit Additionally Includes:

  • Professional pin-type moisture meter
  • Hand held electrode w/3" pins
  • Digital hygrometer
  • Meter batteries
  • Instructions
  • Foam lined carrying case

Upgrade #2 - Infrared Surface Thermometer Additionally Includes:

  • Infrared surface thermometer

A pocket size, non-destructive moisture meter designed to locate moisture in boat hulls and fittings, the SKIPPER non-destructive moisture meter provides a complete, safe method for detecting excess moisture in GRP and wooden boats. It has three ranges of operation making it suitable for use on wood and fiberglass, in fresh or salt water.
How it works:

  • The Skipper moisture meter detects moisture in wood or GRP (Glass Reinforced Plastic) by measuring the resistance between two low frequency AC signals transmitted from the soft rubber electrodes on the base of the instrument.
  • Because salt water is more conductive than fresh water, the Skipper is fitted with different ranges of sensitivity to allow testing of wood or GRP in either fresh or salt water environments. Simply select the correct scale:

    • Scale 1: Moisture in wood in fresh water or GRP in saltwater
    • Scale 2: Moisture in GRP in freshwater
    • Scale 3: Moisture in wood in saltwater

Features
New Features:

  • Deeper signal penetration up to an 1" into the materials being tested.
  • Wider range of readings for wood of 5% to 30% and 0 to 100 comparative for all other materials.
  • Larger clear easy to read display giving meaningful readings.
  • Hold Function enables user to "freeze" the reading. Useful for taking readings when the meter face is not visible.
  • Switch-able "On" or "Off" audio warning tone.
  • Automatic Power Cutoff switches "Off" when not in use.
  • Automatic Default to last user setting when switched back on.
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Moisture Meters
Product Number TR225
Product Name Skipper Plus
Unlock Full Specs
to access all available technical data

Similar Products

Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Mechanical Hygrostat - MFR 012 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Instrument
View Details
Planar humidity module HYT 271 for harsh conditions - HYT271 MK33 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 1.8 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details