InspectorTools Aquant Non-Destructive Moisture Meter PR5760

Description
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: Instrument Pouch with belt loop 9v battery Instructions Warranty—1 Year parts and labor The Protimeter Aquant is used to assess and monitor the relative moisture level of building materials including plaster, drywall, masonry, concrete and fiberglass (GRP). It is ideal for checking the relative moisture condition of building elements such as solid walls and floors prior to more rigorous and time-consuming investigative procedures that may be required. The Aquant can be used to detect the presence of moisture behind floor and wall coverings such as ceramic tile and vinyl floor coverings. It can also be used for surveying GRP boat hulls for the early detection of damp spots that could lead to blistering caused by osmosis. The Aquant has a digital display that is synchronized with a color-coded LED scale. The display shows the relative moisture level of the material under investigation on a scale of 0-999 and the color coded LED scale indicates the material’s moisture condition. To use, the Aquant is simply held against the surface of the material under investigation. The relative moisture level is measured by radio frequency to a nominal depth of 10-20mm. There are no needles to mark the surface and the Aquant is not adversely affected by moisture. Features Features and Benefits Detects moisture directly in materials and below wall and floor coverings such as tile, wood and vinyl Reset reading for sensitivity adjustment Not adversely affected by surface moisture such as condensation Dual Display LCD and LED Color changing LED’s to show moisture condition Building Related Questions What is the Wood Moisture Equivalent (WME) scale as used on Protimeter moisture meters? Protimeter moisture meters are calibrated for wood but are also suitable for measuring moisture levels in other materials. They are highly versatile tools for assessing the moisture condition of a wide range of non-conductive materials. In wood, the instruments measure the material’s actual percent moisture content (%H2O). When testing material other than wood, the meters measure the wood moisture equivalent (WME) value of the material. WME is the moisture level that would be attained by a piece of wood in equilibrium with the material being tested. As the critical moisture levels for wood are known, WME measurements enable the moisture meter user to establish if materials are in a safe air dry, borderline or damp condition.
Description
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: Instrument Pouch with belt loop 9v battery Instructions Warranty—1 Year parts and labor The Protimeter Aquant is used to assess and monitor the relative moisture level of building materials including plaster, drywall, masonry, concrete and fiberglass (GRP). It is ideal for checking the relative moisture condition of building elements such as solid walls and floors prior to more rigorous and time-consuming investigative procedures that may be required. The Aquant can be used to detect the presence of moisture behind floor and wall coverings such as ceramic tile and vinyl floor coverings. It can also be used for surveying GRP boat hulls for the early detection of damp spots that could lead to blistering caused by osmosis. The Aquant has a digital display that is synchronized with a color-coded LED scale. The display shows the relative moisture level of the material under investigation on a scale of 0-999 and the color coded LED scale indicates the material’s moisture condition. To use, the Aquant is simply held against the surface of the material under investigation. The relative moisture level is measured by radio frequency to a nominal depth of 10-20mm. There are no needles to mark the surface and the Aquant is not adversely affected by moisture. Features Features and Benefits Detects moisture directly in materials and below wall and floor coverings such as tile, wood and vinyl Reset reading for sensitivity adjustment Not adversely affected by surface moisture such as condensation Dual Display LCD and LED Color changing LED’s to show moisture condition Building Related Questions What is the Wood Moisture Equivalent (WME) scale as used on Protimeter moisture meters? Protimeter moisture meters are calibrated for wood but are also suitable for measuring moisture levels in other materials. They are highly versatile tools for assessing the moisture condition of a wide range of non-conductive materials. In wood, the instruments measure the material’s actual percent moisture content (%H2O). When testing material other than wood, the meters measure the wood moisture equivalent (WME) value of the material. WME is the moisture level that would be attained by a piece of wood in equilibrium with the material being tested. As the critical moisture levels for wood are known, WME measurements enable the moisture meter user to establish if materials are in a safe air dry, borderline or damp condition.

Suppliers

Company
Product
Description
Supplier Links
Aquant Non-Destructive Moisture Meter - PR5760 - InspectorTools
Ventura, CA, USA
Aquant Non-Destructive Moisture Meter
PR5760
Aquant Non-Destructive Moisture Meter PR5760
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: Instrument Pouch with belt loop 9v battery Instructions Warranty—1 Year parts and labor The Protimeter Aquant is used to assess and monitor the relative moisture level of building materials including plaster, drywall, masonry, concrete and fiberglass (GRP). It is ideal for checking the relative moisture condition of building elements such as solid walls and floors prior to more rigorous and time-consuming investigative procedures that may be required. The Aquant can be used to detect the presence of moisture behind floor and wall coverings such as ceramic tile and vinyl floor coverings. It can also be used for surveying GRP boat hulls for the early detection of damp spots that could lead to blistering caused by osmosis. The Aquant has a digital display that is synchronized with a color-coded LED scale. The display shows the relative moisture level of the material under investigation on a scale of 0-999 and the color coded LED scale indicates the material’s moisture condition. To use, the Aquant is simply held against the surface of the material under investigation. The relative moisture level is measured by radio frequency to a nominal depth of 10-20mm. There are no needles to mark the surface and the Aquant is not adversely affected by moisture. Features Features and Benefits Detects moisture directly in materials and below wall and floor coverings such as tile, wood and vinyl Reset reading for sensitivity adjustment Not adversely affected by surface moisture such as condensation Dual Display LCD and LED Color changing LED’s to show moisture condition Building Related Questions What is the Wood Moisture Equivalent (WME) scale as used on Protimeter moisture meters? Protimeter moisture meters are calibrated for wood but are also suitable for measuring moisture levels in other materials. They are highly versatile tools for assessing the moisture condition of a wide range of non-conductive materials. In wood, the instruments measure the material’s actual percent moisture content (%H2O). When testing material other than wood, the meters measure the wood moisture equivalent (WME) value of the material. WME is the moisture level that would be attained by a piece of wood in equilibrium with the material being tested. As the critical moisture levels for wood are known, WME measurements enable the moisture meter user to establish if materials are in a safe air dry, borderline or damp condition.

*We match all prices PLUS an extra 10% of the difference - just call!
Standard Equipment Includes:

  • Instrument
  • Pouch with belt loop
  • 9v battery
  • Instructions
  • Warranty—1 Year parts and labor

The Protimeter Aquant is used to assess and monitor the relative moisture level of building materials including plaster, drywall, masonry, concrete and fiberglass (GRP). It is ideal for checking the relative moisture condition of building elements such as solid walls and floors prior to more rigorous and time-consuming investigative procedures that may be required. The Aquant can be used to detect the presence of moisture behind floor and wall coverings such as ceramic tile and vinyl floor coverings. It can also be used for surveying GRP boat hulls for the early detection of damp spots that could lead to blistering caused by osmosis.
The Aquant has a digital display that is synchronized with a color-coded LED scale. The display shows the relative moisture level of the material under investigation on a scale of 0-999 and the color coded LED scale indicates the material’s moisture condition. To use, the Aquant is simply held against the surface of the material under investigation. The relative moisture level is measured by radio frequency to a nominal depth of 10-20mm. There are no needles to mark the surface and the Aquant is not adversely affected by moisture.
Features
Features and Benefits

  • Detects moisture directly in materials and below wall and floor coverings such as tile, wood and vinyl
  • Reset reading for sensitivity adjustment
  • Not adversely affected by surface moisture such as condensation
  • Dual Display LCD and LED Color changing LED’s to show moisture condition

Building Related Questions

    What is the Wood Moisture Equivalent (WME) scale as used on Protimeter moisture meters?
      Protimeter moisture meters are calibrated for wood but are also suitable for measuring moisture levels in other materials. They are highly versatile tools for assessing the moisture condition of a wide range of non-conductive materials.
      In wood, the instruments measure the material’s actual percent moisture content (%H2O). When testing material other than wood, the meters measure the wood moisture equivalent (WME) value of the material. WME is the moisture level that would be attained by a piece of wood in equilibrium with the material being tested. As the critical moisture levels for wood are known, WME measurements enable the moisture meter user to establish if materials are in a safe air dry, borderline or damp condition.
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Moisture Meters
Product Number PR5760
Product Name Aquant Non-Destructive Moisture Meter
Unlock Full Specs
to access all available technical data

Similar Products

Planar humidity module HYT 271 for harsh conditions - HYT271 MK33 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 1.8 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Electronic Hygrostat EFR 012 - 01246.9-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details