InspectorTools Datasheets for Force and Torque Instruments
Force and torque instruments are used to measure force, weight or torque. Some can measure force and torque by changing the sensor / transducer.
Force and Torque Instruments: Learn more
| Product Name | Notes |
|---|---|
| 220lbs (100kg), Tension and Compression Ranges: 0.05 to 100kg 0.05 to 220lbs 0.2 to 980 Newton Basic accuracy 0.5% Tension or Compression, Peak hold and Zero functions Positive/Reverse display for... | |
| Push/Pull measurements in kg, lbs, oz and Newton units; Optional Test Stand for Tension and Compression analysis 5 digit 0.4" (10mm) LCD with reversible display feature to match viewing angle... | |
| Standard Equipment Includes: Instrument w/hook adaptor for tension Compression adaptors (flat, cone and chisel head) 5" extension rod 6 AA batteries Carrying case Push/Pull measurements in kg, lbs, oz and... |