InspectorTools Pocket Size Pin-Type Moisture Detector EXMO100

Description
Convenient pocket size meter with adjustable pins for wood and building materials Unique dual LCD displays wall moisture (0 to 100) and air temperature (-32° to 122°F or 0 to 50°C) simultaneously Moisture content displayed on a relative scale Multi-position pins with safety storage of replaceable pins Easy to operate with selectable side switch (OFF, Test, and Calibrate) Data hold to freeze reading on display Calibration adjustment for better repeatability
Description
Convenient pocket size meter with adjustable pins for wood and building materials Unique dual LCD displays wall moisture (0 to 100) and air temperature (-32° to 122°F or 0 to 50°C) simultaneously Moisture content displayed on a relative scale Multi-position pins with safety storage of replaceable pins Easy to operate with selectable side switch (OFF, Test, and Calibrate) Data hold to freeze reading on display Calibration adjustment for better repeatability

Suppliers

Company
Product
Description
Supplier Links
Pocket Size Pin-Type Moisture Detector - EXMO100 - InspectorTools
Ventura, CA, USA
Pocket Size Pin-Type Moisture Detector
EXMO100
Pocket Size Pin-Type Moisture Detector EXMO100
Convenient pocket size meter with adjustable pins for wood and building materials Unique dual LCD displays wall moisture (0 to 100) and air temperature (-32° to 122°F or 0 to 50°C) simultaneously Moisture content displayed on a relative scale Multi-position pins with safety storage of replaceable pins Easy to operate with selectable side switch (OFF, Test, and Calibrate) Data hold to freeze reading on display Calibration adjustment for better repeatability

Convenient pocket size meter with adjustable pins for wood and building
materials

  • Unique dual LCD displays wall moisture (0 to 100) and air temperature (-32°
    to 122°F or 0 to 50°C) simultaneously
  • Moisture content displayed on a relative scale
  • Multi-position pins with safety storage of replaceable pins
  • Easy to operate with selectable side switch (OFF, Test, and Calibrate)
  • Data hold to freeze reading on display
  • Calibration adjustment for better repeatability
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Moisture Meters
Product Number EXMO100
Product Name Pocket Size Pin-Type Moisture Detector
Unlock Full Specs
to access all available technical data

Similar Products

Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Electronic Hygrostat EFR 012 - 01246.9-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details
Humidity, Moisture Sensors - 2952-MK33-W(300PF+/-40PF)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 374 F (-40 to 190 C)
Digital Outputs Capacitance
View Details