InspectorTools Datasheets for Leak Testing Equipment
Leak testing equipment is used to measure the escape of liquids, vacuum or gases from sealed components or systems.
Leak Testing Equipment: Learn more
| Product Name | Notes |
|---|---|
| All-in-One refrigerant leak detector Features: Detects all CFC, HFC, and HCFC Refrigerants Manual or automatic, auto zero balance control Pass / Fail test mode Unique sensor calibration system CE Mark... | |
| Features: Detects the ultrasonic noise created by pressure or vacuum leaks of any gas, regardless of type: CFC's, HFC's, Nitrogen, CO2, Steam, etc. Unaffected by contaminants, or windy conditions Identifies... | |
| Industrial refrigerant leak detector and leak rate quantification using infrared detector technology. The H25-IR is an industrial leak detector used for low-level detection and leak rate quantification of CFCs, HFCs,... | |
| Manufacturer Item Number: TIFH10A This AC powered Leak Detector is ideal for continuous use and/or bench testing. It has a sensitivity adjust knob for “Fine Tuning.” A unique probe with... | |
| Manufacturer Item Number: TIFRX1A Features: Certified to SAE J1627 UL Classified & CE approved Warranty: 2 Years Battery Life: Approx. 30 hrs. Size: 10.25" x 2.75" x 2.25" Weight: 1.2... | |
| Manufacturer Item Number: TIFXL1A Features: Certified to SAE J1627 UL Classified & CE approved Warranty: 2 Years Battery Life: Approx. 40 hrs. Size: 10.25" x 2.75" x 2.25" Weight: 1.2... | |
| Manufacturer Item Number: TIFXP1A Features: Certified toSAE J1627 UL Classified & CE Approved Warranty: 3 years Battery Life: Approx. 30 hrs Size: 10.25" x 2.75" x 2.25" Weight: 1.2 lbs... | |
| Standard Equipment Includes: Ultrasonic transmitter Flexible Tubing Adapter Tubular Extension Carrying Case Parabola Headphones Detects the ultrasonic noise created by pressure or vacuum leaks of any gas, regardless of type:... | |
| Automated Duct Testing without a computer…for measuring duct leakage in residential & light commercial buildings. Standard Equipment Includes: Duc-Tester Module 12 foot flex-duct with flanges for mounting on the return... | |
| Automated Duct Testing without a computer…for measuring duct leakage in residential & light commercial buildings. Standard Equipment Includes: Duc-Tester Module DM-2A Digital gauge 12 foot flex-duct with flanges for mounting... | |
| Bacharach's Leakator 10 is a low maintenance combustible gas leak detection unit, small enough to be operated with one hand, yet loaded with the kind of advanced features and technology... | |
| featured but easy to use, the original TIF detector. The TIF5750A offers the detachable, flexible probe with micro-pump, leak intensity indicators, and all the features you have come to know... | |
| Standard Equipment Includes: Detector Instruction manual Cloth case Batteries Measuring only 6 inches in length with a 12-inch flexible probe, Bacharach’s Leakator Jr. is a low maintenance, easy-to-use portable combustible... | |
| The Tru Pointe® 1100 is a state-of-the-art digital ultrasonic inspection system for leak detection, mechanical inspection and troubleshooting. The principle of operation of the Tru Pointe® 1100 is based on... | |
| The Tru Pointe® 2100 is a state-of-the-art electronic ultrasonic leak detector and condition monitor used by maintenance personnel for leak detection, preventive and predictive maintenance (PPM) and scheduled maintenance in... | |
| TruTrack™ is an ultra-sensitive leak detector, which uses ultrasound technology to “hear” the sound of a leak. It makes finding a leak fast and accurate because it eliminates annoying false... |