InspectorTools Datasheets for Video Cameras
Video cameras record live-action scenes that are available for viewing via a stored or transmitted video feed. This allows the user to create a permanent and detailed chronicle of events. Video cameras record dozens of pictures (or frames) a second that when viewed in succession, clearly distinguish the translation of an object or person over time.
Video Cameras: Learn more
| Product Name | Notes |
|---|---|
| Featuing a 1” diameter x 1.8” long mini color camera, the Gen-Eye GL Mini offers a DVD Recorder to provide a crisp picture with a jitter free freeze frame, allowing... | |
| SnakeEye™ is a low-cost hand held remote video inspection system. Lightweight, modular and portable, SnakeEye™ "lets your eyes travel where you can't." Combining a CCD camera and TFT-LCD display technology,... | |
| Standard Equipment Includes: 5" (12.7 cm) Color Display C-Mount Camera LED Camera Rigid Wand Adapter Finger Adapter 4' (1.2 m) Cable NiMH Batteries (2) Battery Charger AC Adapter DC Auto... | |
| The Gen-Eye GL offers a DVD Recorder to provide a crisp picture with a jitter free freeze frame, allowing you to better analyze any problem. A VCR option is also... | |
| The self-leveling color camera automatically keeps your picture right side up as the camera glides through the line. No more tilting your head to adjust for the twisting of the... |