InspectorTools BD2100 w/21E Electrode Standard Package DEBD2121

Description
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: BD-2100 meter 21-E electrode with 3.25" insulated pins Carrying case Extra contact pins for the meter Instructions EIFS Package Upgrade Additionally Includes: (2) 6-inch insulated contact pins HP-1 hole punch Complete Package Upgrade Additionally Includes: 26-ES hammer electrode Extra #496 pins for the 26-ES electrode Please note that kit upgrades require a special carrying case to fit meter and probe(s) where necessary. Features Designed to check moisture levels in wood, concrete, EIFS, sheetrock, and other materials Resistance technology recognized around the world as the most accurate method for measuring moisture 6%-40% moisture range on wood 0.2%-50% moisture range on gypsum 0 to 100 relative scale for all other non-wood materials Digital readout Easy one-hand operation Includes (1) 9-Volt Battery Includes sturdy carrying case Proven microcontroller circuit One-year warranty Over fifty years of proven quality, accuracy and service 21E Electrode Specifications: Two pins (insulated) 3 1/4" penetration Use on EIFS, insulation and roofs
Description
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: BD-2100 meter 21-E electrode with 3.25" insulated pins Carrying case Extra contact pins for the meter Instructions EIFS Package Upgrade Additionally Includes: (2) 6-inch insulated contact pins HP-1 hole punch Complete Package Upgrade Additionally Includes: 26-ES hammer electrode Extra #496 pins for the 26-ES electrode Please note that kit upgrades require a special carrying case to fit meter and probe(s) where necessary. Features Designed to check moisture levels in wood, concrete, EIFS, sheetrock, and other materials Resistance technology recognized around the world as the most accurate method for measuring moisture 6%-40% moisture range on wood 0.2%-50% moisture range on gypsum 0 to 100 relative scale for all other non-wood materials Digital readout Easy one-hand operation Includes (1) 9-Volt Battery Includes sturdy carrying case Proven microcontroller circuit One-year warranty Over fifty years of proven quality, accuracy and service 21E Electrode Specifications: Two pins (insulated) 3 1/4" penetration Use on EIFS, insulation and roofs

Suppliers

Company
Product
Description
Supplier Links
BD2100 w/21E Electrode Standard Package - DEBD2121 - InspectorTools
Ventura, CA, USA
BD2100 w/21E Electrode Standard Package
DEBD2121
BD2100 w/21E Electrode Standard Package DEBD2121
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: BD-2100 meter 21-E electrode with 3.25" insulated pins Carrying case Extra contact pins for the meter Instructions EIFS Package Upgrade Additionally Includes: (2) 6-inch insulated contact pins HP-1 hole punch Complete Package Upgrade Additionally Includes: 26-ES hammer electrode Extra #496 pins for the 26-ES electrode Please note that kit upgrades require a special carrying case to fit meter and probe(s) where necessary. Features Designed to check moisture levels in wood, concrete, EIFS, sheetrock, and other materials Resistance technology recognized around the world as the most accurate method for measuring moisture 6%-40% moisture range on wood 0.2%-50% moisture range on gypsum 0 to 100 relative scale for all other non-wood materials Digital readout Easy one-hand operation Includes (1) 9-Volt Battery Includes sturdy carrying case Proven microcontroller circuit One-year warranty Over fifty years of proven quality, accuracy and service 21E Electrode Specifications: Two pins (insulated) 3 1/4" penetration Use on EIFS, insulation and roofs

*We match all prices PLUS an extra 10% of the difference - just call!
Standard Equipment Includes:

  • BD-2100 meter
  • 21-E electrode with 3.25" insulated pins
  • Carrying case
  • Extra contact pins for the meter
  • Instructions

EIFS Package Upgrade Additionally Includes:

  • (2) 6-inch insulated contact pins
  • HP-1 hole punch

Complete Package Upgrade Additionally Includes:

  • 26-ES hammer electrode
  • Extra #496 pins for the 26-ES electrode

Please note that kit upgrades require a special carrying case to fit meter and probe(s) where necessary.
Features

  • Designed to check moisture levels in wood, concrete, EIFS, sheetrock, and other materials
  • Resistance technology recognized around the world as the most accurate method for measuring moisture
  • 6%-40% moisture range on wood
  • 0.2%-50% moisture range on gypsum
  • 0 to 100 relative scale for all other non-wood materials
  • Digital readout
  • Easy one-hand operation
  • Includes (1) 9-Volt Battery
  • Includes sturdy carrying case
  • Proven microcontroller circuit
  • One-year warranty
  • Over fifty years of proven quality, accuracy and service 21E Electrode Specifications:
  • Two pins (insulated)
  • 3 1/4" penetration
  • Use on EIFS, insulation and roofs
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Moisture Meters
Product Number DEBD2121
Product Name BD2100 w/21E Electrode Standard Package
Unlock Full Specs
to access all available technical data

Similar Products

Humidity module HYT 271 with pluggable SIL contacts - HYT271 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 1.8 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Electronic Hygrotherm ETF 012 - 01230.0-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Instrument
View Details